EN
  • EN
  • DE

MF10CCN

Part No MF10CCN
Manufacturer Texas Instruments
Catalog Interface - Filters - Active
Description IC FILTER DUAL SWITCH CAP 20-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Filter Type Universal Switched Capacitor
Frequency - Cutoff or Center 200kHz
Number of Filters 2
Filter Order 4th
Supply Voltage - Operating ±9 V to 14 V
Mounting Through Hole
Case / Package 20-PDIP
Win Source Part Number 1075778-MF10CCN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MF10CCN CAD Model

Description

The MF10CCN, from the renowned electronics manufacturer Texas Instruments, is a versatile and highly integrated dual switched capacitor filter. This universal filter chip is particularly designed to cater to a wide range of filtering applications, making it an indispensable component in both professional and hobbyist electronic projects.

The MF10CCN operates on a single or dual supply range of +5V to ±15V, offering great flexibility in various system designs. Its dual nature implies that it contains two independent and programmable filter blocks, each capable of being configured into low-pass, high-pass, band-pass, or notch filters. This feature enables the MF10CCN to perform complex filtering tasks with ease.

One of the most compelling aspects of the MF10CCN is its clock-to-center frequency ratio, which is maintained at 100:1, ensuring that the filter's performance is consistent and reliable across different frequencies. The device also boasts a dynamic range of 80dB, which is a testament to its ability to handle a wide range of signal amplitudes without distortion.

The chip's user-friendly interface allows for straightforward programming. By selecting appropriate external clock frequencies and connecting external capacitors, users can set the desired filter characteristics without the need for any additional active components. This simplicity in design not only saves space on the PCB but also reduces the overall cost and complexity of the circuit.

Applications for the MF10CCN are diverse and encompass areas such as signal processing, telecommunications, audio processing, and instrumentation. Its robustness and precision make it an ideal choice for designers seeking a reliable and efficient solution for their filtering needs.

Overall, the MF10CCN represents Texas Instruments' commitment to providing high-quality, innovative products that push the boundaries of electronic design. Whether it's for a sophisticated professional system or a simple DIY project, the MF10CCN is sure to meet and exceed the expectations of any application it is integrated into.

You May Also Be Interested in

Harris Corporation
DIGITAL FILTER
Lowest to $53.2487
Analog Devices Inc.
IC FILTER 5MHZ ANTIALIASNG 8MSOP / Antialiasing Filter IC Antialiasing 2nd Order 5MHz 8-MSOP
Lowest to $12.8720
Harris Corporation
DUAL FIR FILTER
Lowest to $105.0773
Intersil
DIGITAL FILTER, 16-BI
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Maxim Integrated
IC FILTER 150KHZ LOWPASS 24DIP
Lowest to $14.2332
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $16.0075
Maxim Integrated
LOWPASS SWTCHED-CAPACITOR FILTER
Need more? Email Us
Analog Devices Inc.
Filter IC 2nd Order 27MHz 20-QFN (4x4)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3880 $51.1040
20+ $5.2415 $104.8300
30+ $5.0777 $152.3310
41+ $4.9139 $201.4699
53+ $4.7501 $251.7553
71+ $4.2587 $302.3677
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess