Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Filter Type Universal Switched Capacitor
Frequency - Cutoff or Center 40kHz
Number of Filters 1
Filter Order 2nd
Supply Voltage - Operating ±2.37 V to 5 V
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 1060329-LTC1059CS#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1059CS#PBF CAD Model

Description

The LTC1059CS#PBF by Linear Technology is a versatile, high-performance chip designed to provide users with a robust solution for creating a wide range of filter configurations. This low-power, high-precision universal filter building block is ideal for applications requiring accurate signal processing, such as in instrumentation, control systems, and communication devices.

Key Features:

  • High Precision: With its precision components and design, the LTC1059CS#PBF ensures accurate signal filtering, which is critical for maintaining signal integrity in sensitive applications.
  • Low Power Consumption: The device is engineered for efficiency, making it suitable for battery-powered and portable applications where power consumption is a concern.
  • Versatility: It can be configured to implement various filter types, including low-pass, high-pass, band-pass, and notch filters, providing flexibility in design and application.
  • Single or Dual Supply Operation: The LTC1059CS#PBF can operate from a single supply ranging from 4V to 36V or a dual supply from ±2V to ±18V, accommodating a wide array of power requirements.
  • High Impedance Inputs: The device features high impedance inputs, which minimizes loading on the preceding stage and makes it easier to integrate into existing designs.
  • Compact Package: Housed in a compact 14-lead narrow SOIC package, the LTC1059CS#PBF saves valuable board space without sacrificing performance.

Applications:

  • Signal Conditioning
  • Data Acquisition Systems
  • Communication Systems
  • Audio Processing
  • Instrumentation
  • Active Filtering

The LTC1059CS#PBF is a testament to Linear Technology's commitment to providing innovative solutions that meet the needs of advanced electronic systems. With its combination of low power operation, high precision, and design flexibility, this universal filter building block is an excellent choice for designers looking to enhance their signal processing capabilities.

You May Also Be Interested in

Analog Devices Inc.
1250 TO 2600 MHZ TUNABLE BPF
Need more? Email Us
ECAD model for ADMV8526ACCZ
Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Need more? Email Us
ECAD model for MAX7411EUA+
Maxim Integrated
IC FILTER 45KHZ LOWPASS 8UMAX
Need more? Email Us
ECAD model for MAX7423CUA+
Maxim Integrated
IC FILTER LOWPASS 16-SOIC
Need more? Email Us
ECAD model for MAX296CWE+
Maxim Integrated
IC FILTER 25KHZ LOWPASS 8SOIC
Need more? Email Us
ECAD model for MAX294CSA+
Maxim Integrated
IC FILTER 50KHZ LOWPASS 8SOIC
Need more? Email Us
ECAD model for MAX296ESA+
Maxim Integrated
IC FILTER 57KHZ BAND PASS 24DIP
Lowest to $39.1622
ECAD model for MAX267BENG+
Analog Devices Inc.
16 TO 32 GHZ TUNABLE BPF
Need more? Email Us
ECAD model for ADMV8432ACPZ-R5
Maxim Integrated
IC FILTER 40KHZ SWITCHED 16QSOP
Lowest to $23.4898
ECAD model for MAX7490EEE+

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention