Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Type Receiver
Protocol RS232, RS422, RS423
Number of Drivers/Receivers 0/8
Receiver Hysteresis 140mV
Data Rate 200kbps
Supply Voltage - Operating 4.75 V to 5.25 V
Mounting SMD (SMT)
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 139476-UC5181CQ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC5181CQ CAD Model

Description

The UC5181CQ, a high-performance integrated circuit from Texas Instruments, is an essential component in the realm of power management solutions. Designed to cater to a wide range of applications, this versatile chip is engineered to enhance the efficiency and reliability of systems requiring power control and supervision.

Key Features

  • Voltage Regulation: The UC5181CQ offers precise voltage regulation capabilities, ensuring stable power supply to sensitive electronic components.
  • Thermal Management: With built-in thermal shutdown features, it protects itself and other components from damage due to overheating.
  • Current Control: This chip includes current-limiting functions to prevent overcurrent conditions that could potentially harm the system.
  • Efficiency: Its design is focused on high efficiency, which is crucial for reducing power loss and improving overall system performance.
  • Flexibility: The UC5181CQ is suitable for a variety of applications, including but not limited to, power supplies, DC-DC converters, and motor control circuits.

Applications

The UC5181CQ is not just limited to traditional power regulation scenarios; it is also an excellent choice for modern, energy-conscious designs. Its versatility makes it ideal for use in:

  • Telecommunication equipment
  • Automotive systems
  • Industrial control systems
  • Consumer electronics

Technical Specifications

Operating within a wide temperature range, the UC5181CQ is built to withstand harsh environments, ensuring consistent performance under varying conditions. The package is designed for easy integration into a multitude of circuit designs, providing designers with a reliable and flexible power management solution.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the UC5181CQ is no exception. It undergoes rigorous testing and quality assurance processes to meet the highest industry standards. With Texas Instruments' reputation for reliability, you can count on the UC5181CQ to deliver exceptional performance in your power management applications.

You May Also Be Interested in

Sipex Corporation
True +3.0V to +5.5V RS-232 Transceivers
Need more? Email Us
ECAD model for SP3232EBCP
ON Semiconductor
Need more? Email Us
ECAD model for MC3486DG
Broadcom Limited
10/100/1000BASE-T GIGABIT ETHE
Lowest to $18.8413
ECAD model for BCM5461SA2KQM
NXP / Nexperia
Mini high-speed CAN system basis chip with Standby mode
Lowest to $1.8312
ECAD model for UJA1163TK
Cypress Semiconductor Corp
Lowest to $5.2998
ECAD model for W320-03H
National Semiconductor (TI)
LOW-POWER ADSL DIFFERENTIAL RECEIVER
Need more? Email Us
ECAD model for THS6072IDGNRG4
Maxim Integrated
15kV ESD-Protected, Isolated RS-485/RS-422
Need more? Email Us
ECAD model for MAX1480ECEPI
Renesas Electronics America
One Microamp Supply-Current, +3V to +5.5V, 250kbps, RS-232 Transmitters/Receivers | IC TXRX 2/2 FULL RS232 20SSOP
Need more? Email Us
ECAD model for ICL3223IAZ
SANYO Semiconductor (U.S.A) Corporation
Dual Bidirectional Motor Driver  
Need more? Email Us
ECAD model for LB1649

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention