EN
  • EN
  • DE

LTC1061CN#PBF

Part No LTC1061CN#PBF
Manufacturer Analog Devices Inc.
Catalog Interface - Filters - Active
Description IC FILTER 35KHZ UNIV SWTCH 20DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Universal Switched Capacitor Filter IC Universal Switched Capacitor 6th Order 35kHz 20-PDIP
Manufacturer Analog Devices Inc.
Package Tube
Mounting Through Hole
Package 20-DIP (0.300", 7.62mm)
Case / Package 20-PDIP
Family Name LTC1061
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 18
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879006-LTC1061CN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1061CN#PBF CAD Model

Description

The LTC1061CN#PBF from Analog Devices Inc. is a quintessential component for modern electronic systems that require high-performance filtering. This device is a monolithic triple universal switched capacitor active filter, which means it is capable of providing three independent filter functions in a single integrated circuit. This level of integration is ideal for space-constrained applications where board real estate is at a premium.

Key Features

  • Multiple Filter Configurations: The LTC1061CN#PBF can be configured in various filter modes such as low-pass, band-pass, high-pass, or notch filters, providing design flexibility to engineers.
  • Clock-Tunable Frequency: The filter's frequency can be tuned by an external clock, or it can be set internally by an onboard oscillator, offering precise control over the filter characteristics.
  • No External Components Required: This active filter requires no external components for filter setup, which simplifies the design and reduces the overall component count.
  • Wide Operating Voltage Range: The device operates over a wide supply voltage range, making it suitable for various applications and ensuring compatibility with different system voltages.
  • Low Power Consumption: Designed with power efficiency in mind, the LTC1061CN#PBF consumes low power, which is critical for battery-powered or energy-sensitive applications.

Applications

The LTC1061CN#PBF is versatile and can be used in a wide range of applications, including but not limited to:

  • Signal Processing
  • Data Acquisition Systems
  • Communication Systems
  • Audio Equipment
  • Medical Devices

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC1061CN#PBF is no exception. It is built to meet high standards of reliability and performance, ensuring that it can withstand the rigors of demanding applications. The PBF suffix indicates that the product is lead-free, making it compliant with environmental regulations and suitable for use in a variety of markets worldwide.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 25KHZ SWITCHED 28SSOP
Lowest to $41.4241
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $3.5867
Maxim Integrated
SD VIDEO RECONSTRUCTION FILTER
Need more? Email Us
Maxim Integrated
4-CH RGB VIDEO FILTER
Lowest to $10.1802
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $4.7822
Intersil
DIGITAL FILTER, MOS
Lowest to $35.6987
Analog Devices Inc.
IC FILTER BAND PASS 32SMT / Band Pass Filter IC Band Pass Order 32-QFN (5x5)
Lowest to $216.4180
Fairchild/ON Semiconductor
Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 6.7MHz 16-SOIC
Need more? Email Us
Maxim Integrated
8TH-ORDER, LOWPASS, ELLIPTIC, SW
Lowest to $31.0849

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.3070 $57.9210
8+ $15.8420 $126.7360
12+ $15.3476 $184.1712
16+ $14.8521 $237.6336
21+ $14.3567 $301.4907
27+ $12.8713 $347.5251
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,190 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess