EN
  • EN
  • DE

MAX264BCWI

Part No MAX264BCWI
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description Pin Programmable Universal and Bandpass Filters | IC FILTER 140KHZ SWITCH 28SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Filter Type Universal Switched Capacitor
Frequency - Cutoff or Center 140kHz
Number of Filters 2
Filter Order 2nd
Supply Voltage (V) ±5V
Mounting Style SMD
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Family Part Number MAX264
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212774-MAX264BCWI
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX264BCWI CAD Model

Description

Product Overview: MAX264BCWI from Maxim Integrated

The MAX264BCWI is a sophisticated, high-performance filter integrated circuit (IC) designed and manufactured by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This IC is part of Maxim's extensive range of filters that are utilized in various applications, such as signal processing, data acquisition, and communication systems.

Key Features

  • Programmable Filter Design: The MAX264BCWI is a programmable universal active filter, allowing users to configure it as a low-pass, high-pass, band-pass, or notch filter. This versatility makes it highly suitable for a wide range of applications.
  • Wide Frequency Range: It operates over a broad frequency spectrum, making it adaptable for different use cases that require precise filtering capabilities.
  • High Precision: Maxim Integrated is known for its emphasis on precision, and the MAX264BCWI is no exception. It delivers accurate filter characteristics, ensuring signal integrity and reliability.
  • Low Noise: The filter IC exhibits low noise performance, which is critical in applications where signal quality is paramount.
  • Monolithic Design: Its monolithic design ensures a compact footprint, making it an excellent choice for space-constrained applications.

Applications

The MAX264BCWI is used in a variety of applications that require precise and reliable filtering. Some of these applications include:

  • Audio and video signal processing
  • Medical instrumentation
  • Communication systems
  • Analog front-ends for data acquisition systems
  • Industrial control systems

Technical Specifications

  • Supply Voltage: The device operates at a single supply voltage, simplifying power management in embedded systems.
  • Package Type: It is offered in a wide body 28-pin SOIC package, which is suitable for surface-mount technology (SMT) assembly processes.
  • Operating Temperature: The MAX264BCWI is designed to operate over a wide temperature range, ensuring reliable performance in diverse environments.

The MAX264BCWI from Maxim Integrated stands out as a flexible and high-quality filter solution for designers and engineers looking to incorporate reliable filtering capabilities into their systems. Its programmable nature, combined with its high precision and low noise operation, makes it a valuable component in any signal processing application.

You May Also Be Interested in

Fairchild/ON Semiconductor
Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 6.7MHz 16-SOIC
Need more? Email Us
Maxim Integrated
LOWPASS SWTCHED-CAPACITOR FILTER
Need more? Email Us
Maxim Integrated
SD VIDEO RECONSTRUCTION FILTER
Need more? Email Us
Analog Devices Inc.
IC FILTER BAND PASS 32SMT / Band Pass Filter IC Band Pass Order 32-QFN (5x5)
Lowest to $216.4180
Analog Devices Inc.
Filter IC 2nd Order 27MHz 20-QFN (4x4)
Need more? Email Us
Harris Corporation
DUAL FIR FILTER
Lowest to $105.0773
Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Lowest to $9.0000
Maxim Integrated
CONTINUOUS-TIME ACTIVE FILTER
Lowest to $10.1866
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $2.8805

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.7763 $87.5526
4+ $35.9189 $143.6756
5+ $34.7965 $173.9825
7+ $33.6740 $235.7180
9+ $32.5515 $292.9635
12+ $29.1841 $350.2092
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess