EN
  • EN
  • DE

MAX280EWE+

Part No MAX280EWE+
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER LOWPASS 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Filter Type Butterworth, Low Pass Switched Capacitor
Frequency - Cutoff or Center 20kHz
Number of Filters 1
Filter Order 5th
Operating Supply Voltage 4.75 V ~ 16 V, ±2.375 V ~ 8 V
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 702771-MAX280EWE+
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX280
Introduction Date January 08, 1995
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX280EWE+ CAD Model

Description

Maxim Integrated MAX280EWE+ Overview

The MAX280EWE+ is a highly efficient, low-power, 8th-order, lowpass, switched-capacitor filter that offers a compact and precise filtering solution for a wide range of applications. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this filter is designed to operate with a single +5V supply, making it suitable for battery-powered devices and other power-sensitive applications.

Key Features

  • High-Order Filter: The 8th-order filter provides sharp cutoff characteristics, ensuring excellent selectivity and noise reduction.
  • Low Power Consumption: With a typical operating current of just 1.5mA, the MAX280EWE+ is an energy-efficient choice for portable and low-power systems.
  • Wide Operating Temperature Range: The device is designed to function over an extended temperature range from 0°C to +70°C, making it reliable in diverse environmental conditions.
  • User-Selectable Corner Frequencies: The filter supports three clocking options, allowing users to set the corner frequency to their specific needs without external components.
  • Single-Supply Operation: The ability to operate with a single +5V supply simplifies power management and circuit design.

Applications

The MAX280EWE+ is versatile and can be used in a variety of applications, including:

  • Anti-aliasing for data acquisition systems
  • Signal conditioning in communication systems
  • Audio processing equipment
  • Medical instrumentation
  • Industrial process controls

Package and Quality

The MAX280EWE+ comes in a compact 16-pin SOIC package, which is ideal for space-constrained designs. Maxim Integrated ensures high-quality and reliability, making this filter a trusted choice for engineers and designers looking for a robust and efficient signal processing solution.

With its combination of low power consumption, high selectivity, and ease of use, the MAX280EWE+ is an excellent choice for anyone in need of a high-performance, lowpass filtering solution.

You May Also Be Interested in

Intersil
DIGITAL FILTER, 16-BI
Need more? Email Us
Analog Devices Inc.
CONTINUOUS TIME FILTER
Need more? Email Us
Intersil
DIGITAL FILTER, MOS
Lowest to $35.6987
Harris Corporation
DUAL FIR FILTER
Lowest to $105.0773
Analog Devices Inc.
IC FILTER 25KHZ SWITCHED 28SSOP
Lowest to $43.2398
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $9.4670
Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Lowest to $9.0000
Harris Corporation
DIGITAL FILTER
Lowest to $53.2487
Maxim Integrated
8TH-ORDER, LOWPASS, ELLIPTIC, SW
Lowest to $31.0849

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess