Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Filters - Active
Manufacturer Texas Instruments
Win Source Part Number 217790-TLC04P
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC04P CAD Model

Description

The TLC04P is a precision operational amplifier designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This op-amp is a part of the TLC series, renowned for their reliability and performance in various applications. The TLC04P is specifically engineered to offer a blend of low noise, high input impedance, and minimal temperature drift, making it an excellent choice for sensitive analog circuit designs.

With its JFET input stage, the TLC04P ensures a high input impedance, which minimizes the loading effect on signal sources and preserves signal integrity. This feature is particularly beneficial for applications like sensor amplifiers, active filters, and photodiode amplification where maintaining the original signal quality is crucial. The low input bias and offset currents further enhance the accuracy of the amplifier in these precision applications.

The TLC04P boasts a wide bandwidth and a slew rate that is suitable for moderate speed applications. This allows the amplifier to handle a range of frequencies without significant signal distortion. Additionally, the device operates over a wide supply voltage range, accommodating various power supply configurations and making it versatile for both battery-powered and line-powered applications.

One of the standout features of the TLC04P is its low noise performance. This characteristic is essential for applications that deal with small signal levels or require a high signal-to-noise ratio. The TLC04P's low noise ensures that the output remains clean and free from unwanted interference, which is critical in high-fidelity audio processing and precision instrumentation.

The operational amplifier is offered in a compact DIP (Dual Inline Package), which is ideal for space-constrained applications. The TLC04P is also characterized by its robustness, with built-in protection against overloads and ESD (Electrostatic Discharge) events, ensuring long-term reliability and stability in a wide range of operating environments.

In conclusion, the Texas Instruments TLC04P operational amplifier is a versatile and dependable component suitable for a host of precision analog applications. Its combination of high input impedance, low noise, and wide operational range, along with the robustness and quality assurance from Texas Instruments, makes it a valuable addition to any electronic design project.

You May Also Be Interested in

Texas Instruments
IC BUTTERWORTH FILTER 8-SOIC
Need more? Email Us
ECAD model for TLC04IDRG4
Intersil
IC HALFBAND FILTER 100-MQFP / Halfband Filter 100-Pin MQFP
Need more? Email Us
ECAD model for HSP43216VC-52Z
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS
Lowest to $4.6026
ECAD model for ML6426CS4
Analog Devices Inc.
IC FILTER 650KHZ LINEAR PH 8SOIC / Linear Phase, Continuous-Time Low Pass Filter IC Linear Phase, Continuous-Time Low Pass 7th Order 650kHz 8-SO
Lowest to $5.7224
ECAD model for LTC1565-31CS8#PBF
Analog Devices Inc.
IC FILTER BAND PASS 32SMT / Band Pass Filter IC Band Pass Order 32-QFN (5x5)
Lowest to $337.9516
ECAD model for HMC890LP5ETR
Texas Instruments
IC BUTTERWORTH FILTER 8-SOIC
Need more? Email Us
ECAD model for TLC04IDR
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS
Need more? Email Us
ECAD model for ML6415CS
Maxim Integrated
Pin Programmable Universal and Bandpass Filters | IC FILTER 57KHZ BAND PASS 24DIP
Lowest to $36.0851
ECAD model for MAX267BENG
Maxim Integrated
Pin Programmable Universal and Bandpass Filters | IC FILTER 57KHZ BAND PASS 24DIP
Need more? Email Us
ECAD model for MAX267AENG

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention