Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Filter Type Band Pass
Frequency - Cutoff or Center 140kHz
Number of Filters 2
Filter Order 2nd
Supply Voltage (V) 4.74V ~ 12.6V, ±2.37V ~ 6.3V
Mounting Style Through Hole
Manufacturer Package 24-DIP
Supplier Device Package 24-PDIP
Family Part Number MAX268
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212788-MAX268ACNG
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX268ACNG CAD Model

Description

Maxim Integrated MAX268ACNG Programmable Universal Active Filters

The MAX268ACNG from Maxim Integrated is a versatile and high-performance programmable universal active filter that is designed to cater to a wide range of applications requiring precise signal conditioning. This integrated circuit is capable of being configured as a low-pass, high-pass, band-pass, or notch filter, with the ability to adjust the frequency and Q-factor to suit specific requirements.

Constructed with a CMOS process, the MAX268ACNG offers a dynamic range of features that make it an ideal choice for applications in audio processing, data acquisition systems, anti-aliasing filters, and various other signal processing tasks. The device operates over a wide supply voltage range of ±4.5V to ±8V, allowing it to fit into both single and dual supply operations with ease.

One of the key advantages of the MAX268ACNG is its programmable nature. Users can easily set the filter's characteristics through external resistors or clocked digital inputs, providing a high degree of flexibility and control. Additionally, this filter chip boasts a low total harmonic distortion (THD) and a high signal-to-noise ratio (SNR), ensuring clean and reliable filtering performance.

Featuring a switch-capacitor design, the MAX268ACNG eliminates the need for external capacitors, which reduces the board space required and simplifies the design process. It also offers a clock-to-corner frequency ratio that is programmable from 50:1 to 100:1, further enhancing its adaptability to various applications.

Encased in a 24-pin narrow DIP (Dual In-line Package), the MAX268ACNG is designed for easy integration into a wide range of electronic systems. Maxim Integrated's commitment to quality and reliability is evident in this product, which is built to deliver consistent performance while withstanding the demands of daily operation.

In summary, the MAX268ACNG from Maxim Integrated is a highly adaptable and efficient solution for designers looking to implement precise filtering capabilities in their electronic projects. With its programmable features and robust design, it stands out as a top choice for a multitude of filtering applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS
Lowest to $2.4496
ECAD model for ML6416CS
Analog Devices Inc.
IC FILTER 200KHZ SWITCH 28SSOP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 8th Order 200kHz 28-SSOP
Lowest to $32.8753
ECAD model for LTC1068-25IG#TRPBF
Analog Devices Inc.
IC FILTER 40KHZ SWITCHED 16SSOP
Lowest to $129.5523
ECAD model for LTC1067-50IGN#TRPBF
Fairchild/ON Semiconductor
CONSUMER CIRCUIT, PDSO24
Need more? Email Us
ECAD model for ML6429CSX
Rohm Semiconductor
Band-pass filter for spectrum analyzer for car audio systems
Lowest to $5.6324
ECAD model for BA3830F
Intersil
IC HALFBAND FILTER 100-MQFP / Halfband Filter 100-Pin MQFP
Need more? Email Us
ECAD model for HSP43216VC-52Z
Analog Devices Inc.
IC FILTER 650KHZ LINEAR PH 8SOIC / Linear Phase, Continuous-Time Low Pass Filter IC Linear Phase, Continuous-Time Low Pass 7th Order 650kHz 8-SO
Lowest to $5.7224
ECAD model for LTC1565-31CS8#PBF
National Semiconductor (TI)
SWITCHED CAPACITOR FILTER
Lowest to $10.6265
ECAD model for MF10CCJ
Analog Devices Inc.
IC VCM AF DRIVER 2.3V 1CH WLCSP / Filter IC Order
Lowest to $5.4053
ECAD model for AD5822BCBZ-REEL

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention