Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Filter Type Universal Switched Capacitor
Frequency - Cutoff or Center 140kHz
Number of Filters 2
Filter Order 2nd
Supply Voltage (V) 4.74V ~ 12.6V, ±2.37V ~ 6.3V
Mounting Style SMD
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Family Part Number MAX266
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 702737-MAX266BEWI
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX266BEWI CAD Model

Description

The MAX266BEWI is a sophisticated integrated circuit from Maxim Integrated, renowned for its high-performance analog filtering capabilities. This versatile component is designed to operate as a programmable universal active filter, which can be configured for a variety of filter types such as low-pass, high-pass, band-pass, and notch filters. Its flexibility makes it an ideal choice for a wide range of applications, including signal processing, noise reduction, and system equalization.

Key Features

  • Programmability: The MAX266BEWI offers user-configurable filter characteristics, allowing for precise tuning of the filter's frequency response to meet specific application requirements.
  • Versatility: With the ability to implement multiple filter types, this component is suitable for diverse applications, from audio processing to data communications and beyond.
  • High Precision: Maxim Integrated's design ensures that the MAX266BEWI provides accurate and stable filter performance, which is crucial for maintaining signal integrity.
  • Low Power Consumption: This device is designed for efficiency, making it suitable for battery-powered or energy-sensitive systems.

Applications

  • Audio Processing Systems
  • Data Communication Equipment
  • Signal Conditioning Modules
  • Instrumentation and Control Systems

Technical Specifications

Parameter Value Filter Type Programmable Universal Active Filter Operating Voltage Typically ±5V Package 28-SOIC (0.295", 7.50mm Width)

The MAX266BEWI is housed in a 28-SOIC package, which is known for its compact footprint and ease of integration into various circuit designs. Whether you're developing a high-fidelity audio system or a sophisticated communication interface, the MAX266BEWI from Maxim Integrated provides the performance and reliability you need to deliver top-notch results.

You May Also Be Interested in

Linear Technology
DC Accurate, Clock-Tunable 5th Order Butterworth Lowpass Filter
Lowest to $13.0239
ECAD model for LTC1063CN8
Linear Technology
Low Noise, High Frequency, 8th Order Butterworth Lowpass Filter  
Need more? Email Us
ECAD model for LTC1064-2CN
Analog Devices Inc.
IC FILTER BAND PASS 32SMT / Band Pass Filter IC Band Pass Order 32-QFN (5x5)
Need more? Email Us
ECAD model for HMC894LP5ETR
Texas Instruments
BUTTERWORTH FOURTH-ORDER LOW-PASS SWITCHED-CAPACITOR FILTERS | IC FILTER 30KHZ BUTTER 8SOIC
Need more? Email Us
ECAD model for TLC14ID
Linear Technology
Low Noise,8th Order Clock Sweepable Elliptic Lowpass Filter 
Need more? Email Us
ECAD model for LTC1064-1CN
Linear Technology
Linear Phase, DC Accurate, Tunable, 10th Order Lowpass Filter | IC FILTER 300KHZ LINEAR PH 8SOIC
Lowest to $27.1824
ECAD model for LTC1569IS8-7
Linear Technology
Low Power, 8th Order Progressive Elliptic, Lowpass Filter | IC FILTER 12KHZ LOWPASS 8SOIC
Lowest to $29.4219
ECAD model for LTC1069-1IS8
Linear Technology
Low Power, Low Noise, Quad Universal Filter Building Block
Need more? Email Us
ECAD model for LTC1164ACN
Analog Devices Inc.
IC FILTER BAND PASS 32LFCSP / Band Pass Filter IC Band Pass Order 3.45GHz ~ 6.25GHz 32-LFCSP (5x5)
Lowest to $347.7015
ECAD model for HMC892ALP5ETR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention