Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Mfr Rectron USA
Package Tube
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 800 V
Current - Average Rectified (Io) 15 A
Voltage - Forward (Vf) (Max) @ If 1.05 V @ 7.5 A
Current - Reverse Leakage @ Vr 500 nA @ 800 V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case 4-SIP, RS-15M
Supplier Device Package RS-15M
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0080
Other Names 2516-RS1506M
Standard Package 1,200
Win Source Part Number 1088991-RS1506M
Ultra Librarian 3D Model Ultra Librarian RS1506M CAD Model

Description

The RS1506M component from Rectron USA is a single-phase diode bridge rectifier.

  • Current-Average Rectified (Io): 15A
  • Voltage-Forward (Vf) (Max) @ If: 1.05V @ 7.5A
  • Current-Reverse Leakage @ Vr: 500nA @ 800V
  • Voltage-Peak Reverse (Max): 800V
  • Mounting Type: through-hole mounted
  • Package/Case: 4-SIP, RS-15M
  • Operating Temperature: -55°C to 150°C (TJ)

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
MBS 600V 1A Bridge Rectifiers / Bridge Rectifier
Need more? Email Us
ECAD model for MB6SA
Semtech Corporation
3.0A SINGLE - PHASE SILICON BRIDGE 
Need more? Email Us
ECAD model for KBPC1005
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers GBP 2 / Bridge Rectifier
Lowest to $0.1619
ECAD model for GBP208A
Diodes Incorporated
25A GLASS PASSIVATED BRIDGE RECTIFIER | BRIDGE RECT 1P 1KV 25A GBPC-W
Need more? Email Us
ECAD model for GBPC2510W
Won-Top Electronics
1.0A BRIDGE RECTIFIER
Need more? Email Us
ECAD model for B125C1000
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers MBS 0 / Bridge Rectifier
Lowest to $0.0437
ECAD model for HD8S
Diodes Incorporated
SINTERED GLASS PASSIVATED BRIDGE RECTIFIER | BRIDGE RECT 1PHASE 400V 2A WOG
Lowest to $0.2317
ECAD model for 2W04G
Yangzhou yangjie electronic co., ltd
GBP 800V 2.0A Diodes Bridge Re / Bridge Rectifier
Lowest to $0.1394
ECAD model for GBP208S
Vishay
Single-Phase Single In-Line Bridge Rectifiers
Need more? Email Us
ECAD model for VSIB620

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention