EN
  • EN
  • DE

LTC1064-1CN

Part No LTC1064-1CN
Manufacturer Linear Technology
Catalog Interface - Filters - Active
Description Low Noise,8th Order Clock Sweepable Elliptic Lowpass Filter 
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207075-LTC1064-1CN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1064-1CN CAD Model

Description

The LTC1064-1CN, manufactured by Linear Technology, is a high-performance, quad universal filter that serves as an essential building block for signal processing in various electronic circuits. Designed with precision and functionality in mind, this component is perfect for applications requiring noise reduction and fast response times.

Key Features:

  • Low Noise Operation: The LTC1064-1CN is designed to provide low noise performance, making it ideal for audio applications and other sensitive signal processing tasks where maintaining signal integrity is crucial.
  • High-Speed Filtering: With its fast response capability, this filter can handle high-frequency signals with ease, ensuring that even the most demanding applications are catered to efficiently.
  • Quad Filter Configuration: This device integrates four independent filters in a single package, offering a compact solution for complex filtering requirements.
  • Universal Filter Design: The versatility of the LTC1064-1CN allows it to be configured for various filter responses, including low-pass, high-pass, band-pass, and notch filters, providing flexibility in its application.
  • Single or Dual Supply Operation: It can operate from a single 5V supply or dual supplies of up to ±8V, making it adaptable to different circuit designs.

Applications:

The LTC1064-1CN is widely used in a range of electronic systems, including:

  • Audio and Video Signal Processing
  • Communication Systems
  • Data Acquisition Systems
  • Instrumentation
  • Anti-Aliasing and Post-DAC Filtering

Product Specifications:

Parameter Value Supply Voltage (Single) 5V Supply Voltage (Dual) ±8V Package Type DIP-24 Operating Temperature 0°C to 70°C

The LTC1064-1CN stands out as a reliable, versatile filter solution that can be integrated into a wide array of electronic products to enhance signal quality and performance.

You May Also Be Interested in

Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $2.8805
Maxim Integrated
4-CH RGB VIDEO FILTER
Lowest to $10.1802
Maxim Integrated
8TH-ORDER, LOWPASS, ELLIPTIC, SW
Lowest to $31.0849
Harris Corporation
DIGITAL FILTER
Lowest to $53.2487
Analog Devices Inc.
CONTINUOUS TIME FILTER
Need more? Email Us
Maxim Integrated
LOWPASS, BUTTERWORTH FILTER
Lowest to $5.5901
Maxim Integrated
IC FILTER 150KHZ LOWPASS 24DIP
Lowest to $14.2332
Intersil
DIGITAL FILTER, 8-BIT PQCC68
Lowest to $106.7694
Harris Corporation
DUAL FIR FILTER
Lowest to $105.0773

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess