Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Filter Type Universal Switched Capacitor
Frequency - Cutoff or Center 140kHz
Number of Filters 2
Filter Order 2nd
Supply Voltage (V) 4.74V ~ 12.6V, ±2.37V ~ 6.3V
Mounting Style Through Hole
Manufacturer Package 28-DIP
Supplier Device Package 28-PDIP
Family Part Number MAX266
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212780-MAX266ACPI
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX266ACPI CAD Model

Description

Introducing the MAX266ACPI: An Advanced Programmable Filter from Maxim Integrated

The MAX266ACPI is a sophisticated signal processing component designed by Maxim Integrated, renowned for its high-performance integrated circuits. This integrated circuit is a programmable universal active filter that offers unparalleled flexibility and precision in a wide range of applications. With its user-friendly interface and robust design, the MAX266ACPI is an ideal choice for designers looking to implement complex filtering solutions in their electronic systems.

Key Features

  • Programmable Frequency Ranges: The MAX266ACPI provides users with the ability to program the filter's frequency range, allowing for customization to specific application requirements.
  • Multiple Filter Modes: This IC supports various filter modes, including low-pass, high-pass, band-pass, and notch filters, giving designers the flexibility to address diverse signal processing needs.
  • CMOS Technology: Built using CMOS technology, the MAX266ACPI ensures low power consumption and high noise immunity, making it suitable for battery-powered devices and other sensitive applications.
  • Easy-to-Use: The filter parameters can be set via an easy-to-use serial interface, which simplifies the design process and enables rapid prototyping and adjustments.

Applications

The MAX266ACPI is versatile and can be integrated into a variety of electronic systems, including:

  • Audio processing equipment
  • Signal analysis and conditioning
  • Data acquisition systems
  • Communication devices
  • Medical instrumentation

Design and Integration

With the MAX266ACPI, engineers can achieve precise filter characteristics without the need for external components, such as resistors and capacitors, which are typically required in traditional analog filter designs. This not only saves on board space but also reduces the complexity and cost of the overall system. The IC's robust performance and programmability make it a go-to solution for designers seeking to optimize their signal processing capabilities.

Whether you're developing a sophisticated audio system, a precision medical device, or a complex communication platform, the MAX266ACPI from Maxim Integrated provides the functionality and reliability needed to achieve high-quality signal filtering in a compact, efficient package.

You May Also Be Interested in

Renesas Electronics America
Serial I/O Filter | IC FILTER SERIAL I/O 28SOIC
Need more? Email Us
ECAD model for HSP43124SC-45Z
Analog Devices Inc.
IC FILTER BAND PASS 32LFCSP / Band Pass Filter IC Band Pass Order 3.45GHz ~ 6.25GHz 32-LFCSP (5x5)
Lowest to $347.7015
ECAD model for HMC892ALP5ETR
Maxim Integrated
IC FILTER 150KHZ LOWPASS 24DIP
Need more? Email Us
ECAD model for MAX274BENG+
Maxim Integrated
8th-Order, Lowpass, Switched-Capacitor Filters
Need more? Email Us
ECAD model for MAX296EPA
Analog Devices Inc.
IC FILTER BAND PASS 32SMT / Band Pass Filter IC Band Pass Order 32-QFN (5x5)
Need more? Email Us
ECAD model for HMC894LP5ETR
Linear Technology
High Speed, Quad Universal Filter Building Block | IC FILTER 250KHZ SWITCH 24SOIC
Need more? Email Us
ECAD model for LTC1264CSW
Maxim Integrated
IC FILTER 15KHZ BUTTER 8UMAX / Butterworth, Low Pass Switched Capacitor Filter IC Butterworth, Low Pass Switched Capacitor 5th Order 15kHz 8-uMAX/uSOP
Lowest to $6.7712
ECAD model for MAX7410EUA+
Intersil Corporation
Halfband Filter
Need more? Email Us
ECAD model for HSP43216VC-52
Linear Technology
Low Noise, Fast, Quad Universal Filter Building Block
Lowest to $14.3072
ECAD model for LTC1064CS

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention