EN
  • EN
  • DE

MAX2656EXT+T

Part No MAX2656EXT+T
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description IC AMP LOW NOISE SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Frequency 1.8GHz to 2GHz
P1dB -7dBm
Gain 13.5dB
Noise Figure 1.9dB
RF Type GPS, PCS, DCS, WLL
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 12.3mA
Test Frequency 1.96GHz
Case / Package SC-70-6
Win Source Part Number 1067058-MAX2656EXT+T
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX2656EXT+T CAD Model

Description

The MAX2656EXT+T from Maxim Integrated is a high-performance, low-noise amplifier (LNA) designed to provide optimal signal amplification in a wide range of wireless and RF applications. This compact and efficient LNA is ideal for boosting weak signals without adding significant noise, ensuring clear and reliable communication in systems such as GPS receivers, wireless LANs, satellite radios, and cellular base stations.

Key Features

  • Frequency Range: The device operates over a broad frequency range, making it versatile for various applications.
  • Low Noise Figure: It boasts an exceptionally low noise figure, which minimizes the addition of noise to the signal during amplification, thereby preserving signal integrity.
  • High Gain: The MAX2656EXT+T provides a high gain level, which is essential for amplifying weak signals to levels suitable for further processing or transmission.
  • Power Efficiency: Designed with power efficiency in mind, this LNA consumes minimal power, making it suitable for battery-powered devices or applications where power conservation is critical.
  • Small Form Factor: Its small size allows for integration into space-constrained designs without compromising performance.
  • Robust Temperature Performance: The device operates reliably across a wide temperature range, ensuring consistent performance in various environmental conditions.

Applications

The MAX2656EXT+T is engineered to meet the needs of a variety of high-frequency applications, including:

  • Global Positioning System (GPS) receivers
  • Wireless Local Area Network (WLAN) devices
  • ISM band applications
  • Remote Keyless Entry (RKE) systems
  • Cellular base stations and repeaters
  • Satellite radio receivers

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability. The MAX2656EXT+T LNA is built to the highest standards, ensuring that it meets the rigorous demands of industrial and commercial applications. With Maxim's reputation for excellence, customers can trust this LNA to deliver consistent, high-quality performance.

You May Also Be Interested in

NXP / Nexperia
IC RF AMP CDMA 1GHZ-4GHZ 8DFN / RF Amplifier IC CDMA, LTE, W-CDMA 1GHz ~ 4GHz 8-DFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC RF AMP GP 550MHZ-1.2GHZ 24QFN / RF Amplifier IC General Purpose 550MHz ~ 1.2GHz 24-QFN (4x4)
Lowest to $173.1344
Analog Devices Inc.
IC RF AMP GPS 20GHZ-44GHZ DIE / RF Amplifier IC General Purpose 20GHz ~ 44GHz Die
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 24GHZ-36GHZ DIE / RF Amplifier IC General Purpose 24GHz ~ 36GHz Die
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 29GHZ-36GHZ DIE / RF Amplifier IC VSAT, DBS 29GHz ~ 36GHz Die
Lowest to $118.6568
Analog Devices Inc.
2.0GHZ DGA W/24 DB RANGE & 1 DB / RF Amplifier IC General Purpose 1.7GHz 20-LFCSP (4x4)
Lowest to $81.4625
Texas Instruments
IC AMP GPS 2.3GHZ-2.9GHZ 12WQFN / RF Amplifier IC General Purpose 2.3GHz ~ 2.9GHz 12-WQFN (2x2)
Lowest to $4.0542
Analog Devices Inc.
IC AMP LTE 600MHZ-1.4GHZ 24SMT / RF Amplifier IC LTE, WiMax 600MHz ~ 1.4GHz 24-QFN (4x4)
Lowest to $34.9254
NXP / Nexperia
IC RF AMP CATV 5MHZ-1GHZ SOT89-3 / RF Amplifier IC CATV 5MHz ~ 1GHz SOT-89-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess