EN
  • EN
  • DE

MAX2538ETI-T

Part No MAX2538ETI-T
Manufacturer Maxim Integrated
Catalog RF Mixers
Description IC MIXER CELL/PCS/GPS 28TQFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
RF Type Cellular, GPS, PCS
Number of Mixers 3
Gain 16dB
Noise Figure 9dB
Operating Supply Current 32mA
Supply Voltage - Operating 2.7 V to 3.3 V
Case / Package 28-TQFN (5x5)
Win Source Part Number 207361-MAX2538ETI-T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2538ETI-T CAD Model

Description

Maxim Integrated MAX2538ETI-T: High-Performance RF Transceiver

The MAX2538ETI-T from Maxim Integrated is a versatile and high-performance RF transceiver designed to cater to a wide array of wireless communication applications. This advanced component is engineered to deliver exceptional performance with a focus on integration and efficiency, making it an ideal choice for designers seeking to streamline the development of RF systems.

Key Features:

  • Frequency Range: The MAX2538ETI-T operates in a broad frequency range, which is crucial for multi-band and multi-standard wireless devices.
  • Integration: This transceiver integrates several functions that typically require external components, such as a low-noise amplifier (LNA), mixers, and voltage-controlled oscillators (VCOs). This integration reduces the bill of materials and simplifies the design process.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX2538ETI-T helps to extend battery life in portable devices, making it suitable for mobile applications.
  • High Linearity: The device offers high linearity performance, ensuring clear signal transmission and reception, which is essential for high-speed data and quality voice communications.
  • Small Form Factor: Housed in a compact, surface-mount package, the MAX2538ETI-T saves valuable board space, which is a critical factor in the design of modern, compact wireless devices.

Applications:

The MAX2538ETI-T's flexibility and high performance make it suitable for a variety of applications, including but not limited to:

  • Wireless Local Area Networks (WLAN)
  • Wireless Personal Area Networks (WPAN)
  • Wireless Metropolitan Area Networks (WMAN)
  • Mobile Handsets
  • General RF Transceiver Systems

With its robust feature set, the MAX2538ETI-T from Maxim Integrated stands out as a top-tier choice for designers and engineers looking to develop cutting-edge RF solutions. Its combination of high integration, performance, and efficiency encapsulates the innovation and quality that Maxim Integrated is known for in the semiconductor industry.

You May Also Be Interested in

Linear Technology
IC MIXR 1.6-2.7GHZ DWNCONV 24QFN
Lowest to $67.9323
Analog Devices Inc.
GaAs MMIC FUNDAMENTAL MIXER, 5.5 - 14.0 GHz | IC MIXER FUNDAMENTAL 12SMD
Lowest to $97.5333
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $28.7015
Maxim Integrated
IC UPCONVERTER SOT23-6
Need more? Email Us
Analog Devices Inc.
Dual Channel, High IP3, 100 MHz to 6 GHz Active Mixer
Lowest to $29.8830
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Maxim Integrated
IC MIXER DOWNCONVERTER 10UMAX
Lowest to $8.6730
Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $16.1025

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess