EN
  • EN
  • DE

MAX2538EGI+T

Part No MAX2538EGI+T
Manufacturer Maxim Integrated
Catalog RF Mixers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Mixers
Manufacturer Maxim Integrated
Win Source Part Number 311414-MAX2538EGI+T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2538EGI+T CAD Model

Description

Maxim Integrated MAX2538EGI+T Product Overview

The MAX2538EGI+T from Maxim Integrated is a versatile and high-performance RF transceiver designed for various applications in the wireless communication industry. This advanced integrated circuit is engineered to provide a comprehensive solution for multi-band, multi-standard base-station applications, including GSM, GPRS, EDGE, CDMA, WCDMA, and TD-SCDMA systems. The MAX2538EGI+T offers an exceptional combination of integration, performance, and flexibility, making it an ideal choice for manufacturers looking to streamline their designs and reduce time-to-market.

Key Features and Benefits

  • Multi-Band Support: The transceiver supports multiple frequency bands, allowing for its use in a wide range of wireless communication systems.
  • High Integration: The device integrates several functions, including a low-noise amplifier (LNA), mixers, and voltage-controlled oscillators (VCOs), which simplifies the design and reduces external component count.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX2538EGI+T helps to extend the operational life of battery-powered devices and reduces the overall power requirements for base stations.
  • High Linearity: The transceiver maintains high linearity, which is crucial for maintaining signal integrity and reducing distortion in communication systems.
  • Configurable: The MAX2538EGI+T can be configured for different modes and functionalities, providing designers with the flexibility to adapt the chip to specific application needs.
  • Compact Package: The device comes in a compact 28-pin TQFN package, which is suitable for space-constrained applications.

Applications

The MAX2538EGI+T is designed for use in a variety of applications within the wireless communication sector. Its high level of integration and performance makes it suitable for:

  • Wireless base stations
  • Repeater and femtocell equipment
  • Remote radio heads
  • Wireless backhaul systems

Maxim Integrated's commitment to quality and innovation is evident in the MAX2538EGI+T transceiver, which provides designers with a reliable and efficient solution for their wireless communication needs. Its versatility and high performance make it a go-to component for developing advanced, multi-standard communication equipment.

You May Also Be Interested in

Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814
Analog Devices Inc.
HIGH IP3 GaAs MMIC MIXER, 450 - 500 MHz | IC MMIC MIXER HI IP3 8-MSOP
Lowest to $8.6648
Analog Devices Inc.
GaAs MMIC I/Q MIXER 11 - 16 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $12.5357
Analog Devices Inc.
Dual Channel, High IP3, 100 MHz to 6 GHz Active Mixer
Lowest to $29.8830
Analog Devices Inc.
GaAs MMIC I/Q MIXER 15 - 23 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $14.1153
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $16.9828

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.4710 $58.1230
32+ $3.6683 $117.3856
49+ $3.5539 $174.1411
68+ $3.4396 $233.8928
87+ $3.3252 $289.2924
117+ $2.9811 $348.7887
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess