EN
  • EN
  • DE

SSQ-120-03-L-D

Part No SSQ-120-03-L-D
Manufacturer Samtec Inc.
Catalog Rectangular Connectors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Mfr Samtec Inc.
Series SSQ
Package Bulk
Connector Type Receptacle
Contact Type Forked
Style Board to Board or Cable
Number of Positions 40
Number of Positions Loaded All
Pitch - Mating 0.100" (2.54mm)
Number of Rows 2
Row Spacing - Mating 0.100" (2.54mm)
Mounting Type Through Hole
Termination Solder
Fastening Type Push-Pull
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 10.0µin (0.25µm)
Insulation Color Black
Insulation Height 0.335" (8.51mm)
Contact Length - Post 0.394" (10.00mm)
Temperature Range - Operating -55°C ~ 125°C
Material Flammability Rating UL94 V-0
Contact Finish - Post Tin
Voltage Rating 465VAC, 655VDC
Insulation Material Liquid Crystal Polymer (LCP)
Contact Shape Square
Contact Material Phosphor Bronze
Base Product Number SSQ-120
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1290586-SSQ-120-03-L-D
Ultra Librarian 3D Model Ultra Librarian SSQ-120-03-L-D CAD Model

Description

The SSQ-120-03-L-D is a Samtec square post socket strip with a 2.54mm pitch, ideal for creating reliable board-to-board connections. This component is characterized by its dual-row configuration, featuring 20 contacts per row. The 'L' in the part number likely signifies a specific plating type, possibly indicating lead-free tin, while the 'D' confirms the dual-row design. This connector is designed to provide robust and dependable performance in a variety of electronic applications.

Applications

  • Board-to-board connections: Provides a secure and efficient means of connecting PCBs in electronic systems.
  • Industrial control systems: Used in industrial automation equipment for signal and power transmission.
  • Telecommunications equipment: Employed in networking and communication devices for reliable connections.
  • Medical instruments: Ensures robust connectivity in critical medical applications.
  • Consumer electronics: Connects internal components in electronic gadgets, ensuring stable performance.

Features

  • 2.54mm pitch: Standard spacing compatible with a wide range of headers and PCBs.
  • Dual-row configuration: Increases connection density within a compact area.
  • 20 contacts per row: Provides a significant number of connection points for both signal and power transmission.
  • 'L' Plating (Likely Lead-Free Tin): Offers good solderability and corrosion resistance while adhering to lead-free standards.
  • Dual-Row ('D'): Indicates a dual-row design, maximizing the number of connections.
  • High-Temperature Plastic Insulator: Withstands reflow soldering temperatures without causing deformation.

Benefits

  • Reliable Electrical Connection: Guarantees a stable and consistent connection between PCBs.
  • High Connection Density: The dual-row design optimizes the number of connections in a limited space.
  • Durable and Robust Construction: Built with high-quality materials to ensure long-lasting and dependable performance.
  • Easy Installation: The standard pitch simplifies the soldering and assembly process.
  • Versatile Application: Suitable for use in a broad range of electronic devices and systems requiring reliable board-to-board connections.

Additional Details

The Samtec SSQ series is widely recognized for its reliability and versatility in board-to-board connectivity solutions. The insulator is made from high-temperature thermoplastic, making it suitable for reflow soldering processes. Always refer to the manufacturer's datasheet for precise current ratings and other essential electrical specifications. Ensure compliance with environmental standards like RoHS. It is crucial to verify the specific plating type indicated by the 'L' designation using the official datasheet. When selecting a mating connector, confirm compatibility regarding pin count and dimensions of the SSQ-120-03-L-D.

You May Also Be Interested in

Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.3202
Molex, LLC
19-09-1029 Molex Pin & Socket Connectors 2 POSITION RECPT datasheet, inventory, & pricing.
Lowest to $0.2911
Molex, LLC
74754-8101 Molex I/O Connectors SFP+ 1X1 CAGE ASY SOLDER datasheet, inventory, & pricing.
Lowest to $2.9105
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 34 position 2.54mm
Lowest to $0.1572
Molex, LLC
173162-0338 Molex I/O Connectors NanoPitchIO Recpt Str ExDutyTH 80Ckt datasheet, inventory, & pricing.
Lowest to $13.0971
Molex, LLC
36664-0001 Molex Pin & Socket Connectors CRIMP TERM 10-12 AWG Reel of 2300 datasheet, inventory, & pricing.
Need more? Email Us
JST Sales America Inc.
Connector Header 4 position 1mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.3784
Molex, LLC
03-06-1022 Molex Pin & Socket Connectors 2 CIRCUIT RECEPTACLE datasheet, inventory, & pricing.
Lowest to $0.1747
Molex, LLC
50-29-1758 Molex Pin & Socket Connectors 4 Ckt Receptacle Hou w/Prebent Ears datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess