EN
  • EN
  • DE

ADE7816ACPZ-RL

Part No ADE7816ACPZ-RL
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description Six Current Channels, One Voltage Channel | IC ENERGY METERING 40LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Input Impedance 130kOhm, 400kOhm
Measurement Error 0.1%
Voltage - I/O High 2V, 2.4V
Voltage - I/O Low 0.4V, 0.8V
Supply Current 25mA
Supply Voltage (V) 3V ~ 3.6V
Meter Type Single Phase
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 40-WFQFN Exposed Pad, CSP
Supplier Device Package 40-LFCSP-WQ (6x6)
Family Part Number ADE7816
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Win Source Part Number 1139999-ADE7816ACPZ-RL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADE7816ACPZ-RL CAD Model

Description

Analog Devices ADE7816ACPZ-RL Energy Monitoring IC

The ADE7816ACPZ-RL from Analog Devices Inc. is a sophisticated polyphase multifunction energy metering IC designed to meet the stringent requirements of the modern smart grid infrastructure. This high-precision integrated circuit is tailored for residential and commercial energy metering applications, providing accurate measurements of active energy, apparent energy, reactive energy, and rms values for voltage and current on multiple channels.

Contained in a compact 40-LFCSP (lead frame chip scale package), the ADE7816ACPZ-RL offers a space-saving solution for energy meter designs. It integrates seven high-performance 24-bit sigma-delta ADCs (analog-to-digital converters) for simultaneous sampling of multiple voltage and current inputs, ensuring precise data acquisition with minimal phase error. This feature is particularly beneficial for systems that require monitoring of various phases and loads simultaneously.

One of the standout features of the ADE7816ACPZ-RL is its on-chip digital integrator, which facilitates direct interfacing with current transformers, eliminating the need for external components and reducing overall system cost. Additionally, the IC boasts a robust serial interface compatible with both SPI and I²C protocols, enabling seamless integration with microcontrollers and other digital systems.

With its built-in power quality monitoring capabilities, the ADE7816ACPZ-RL can detect and report various power quality issues such as sag, swell, and interruptions. This functionality is crucial for maintaining the integrity and reliability of power distribution systems. The device also features a temperature sensor and reference circuitry to maintain accuracy over a wide temperature range, ensuring consistent performance in diverse operating environments.

For secure energy metering applications, the ADE7816ACPZ-RL includes a dedicated energy metering checksum (EMC) module, which provides tamper detection capabilities to prevent fraudulent activities. This security feature enhances the trustworthiness of the metering data, which is vital for billing and regulatory compliance.

In summary, the ADE7816ACPZ-RL from Analog Devices Inc. represents a robust, feature-rich solution for advanced energy metering systems, offering precision, integration, and security in a compact and cost-effective package.

You May Also Be Interested in

Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Microchip Technology
IC ENERGY METER FRONT 1CH 20SSOP / Single Phase Meter IC 20-SSOP
Lowest to $24.7389
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
PMBUS POWER MONITOR / Single Phase Meter IC 16-LFCSP-WQ (4x4)
Lowest to $27.8572
Microchip Technology
IC ENERGY METER SSOP / Meter IC
Lowest to $8.1612
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA SOP-8 Energy Metering RoHS
Lowest to $0.5239
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Lowest to $0.4657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6949 $53.8643
16+ $6.3138 $101.0208
25+ $6.1165 $152.9125
34+ $5.9192 $201.2528
44+ $5.7219 $251.7636
59+ $5.1300 $302.6700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,253 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess