Product Overview: HMC387MS8GE from Analog Devices Inc.
The HMC387MS8GE is a high-performance, GaAs MMIC SMT PHEMT Low Noise Amplifier (LNA) designed by Analog Devices Inc., a leader in the manufacture of cutting-edge semiconductor products. This LNA operates within the 15 to 28 GHz frequency range, making it an ideal choice for applications in the K and Ka-band communication systems. Its advanced technology and compact surface-mount package (MSOP8G) enable it to deliver superior performance with a minimal footprint.
Key Features
- Frequency Range: 15 to 28 GHz, catering to K and Ka-band requirements.
- Gain: Offers a high gain of 14 dB which ensures the amplification of weak signals without significant noise addition.
- Noise Figure: A low noise figure of 2.5 dB typ. at 18 GHz, which is essential for maintaining signal integrity.
- Output Power: Delivers +18 dBm of Output IP3 at 18 GHz, which indicates strong linearity in its output.
- Supply Voltage: Operates on a single supply voltage of +3 to +5 V, providing flexibility in system power design.
- Package: Comes in a compact MSOP8G package that is suitable for surface-mount technology, facilitating easy integration into a variety of systems.
Applications
The HMC387MS8GE is designed for high-frequency applications that require low noise figures and high gain. It is widely used in:
- Satellite Communications (SATCOM)
- Point to Point Radios
- Space and Defense Electronics
- Electronic Warfare Systems
- Test Equipment and Sensors
Quality and Reliability
Analog Devices Inc. ensures that the HMC387MS8GE meets the highest quality and reliability standards. The product is subjected to rigorous testing and quality control measures, ensuring that it performs to its specifications in the most demanding environments.
Conclusion
For engineers and designers requiring a reliable LNA solution for high-frequency applications, the HMC387MS8GE from Analog Devices Inc. stands out as an excellent choice. Its combination of high gain, low noise figure, and robust output power, all within a compact package, makes it an integral component in the development of advanced communication systems.