EN
  • EN
  • DE
  • IT

SA601DK-T

Part No SA601DK-T
Manufacturer NXP / Nexperia
Catalog RF Mixers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Power Dissipation 980 mW
Min Operating Temperature -40 °C
Nominal Supply Current 7.4 mA
Operating Supply Voltage 5.5 V
Packaging Cut Tape
RoHS Compliant
Win Source Part Number 1002147-SA601DK-T
Categories RF Mixers
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SA601DK-T CAD Model

Description

Introducing the NXP SA601DK-T: A High-Performance Mixer and Oscillator

The NXP SA601DK-T is a state-of-the-art integrated circuit designed for high-performance RF (Radio Frequency) applications. This versatile component is a part of NXP's renowned SA600 series, which is well-known for delivering exceptional quality and reliability in the field of RF communication.

At the heart of the SA601DK-T lies a double-balanced mixer and a local oscillator, both of which are critical for frequency conversion in RF systems. The double-balanced mixer provides excellent port-to-port isolation and a wide dynamic range, making it ideal for demanding environments where signal integrity is of utmost importance. This mixer is capable of operating over a broad frequency range, ensuring compatibility with a variety of RF applications.

The local oscillator integrated within the SA601DK-T is designed with a low phase noise characteristic, which is essential for maintaining a clean signal spectrum and reducing interference in communication systems. This feature is particularly important in applications such as cellular base stations, satellite communications, and high-end radio systems where signal clarity and precision are non-negotiable.

The NXP SA601DK-T also boasts a high third-order intercept point (IP3), which translates to improved linearity and better performance in the presence of strong interfering signals. This makes the device an excellent choice for systems that operate in crowded RF spectrums, such as urban areas with numerous wireless devices.

Designed with versatility in mind, the SA601DK-T is suitable for a wide range of applications, including but not limited to mixers in RF stages, frequency synthesizers, and as part of the signal chain in high-frequency communication equipment. Its compact form factor allows for integration into space-constrained designs without sacrificing performance.

In conclusion, the NXP SA601DK-T is an exceptional choice for engineers and designers looking to enhance their RF systems with a high-quality mixer and oscillator. Its robust design, coupled with NXP's commitment to excellence, ensures that it will deliver superior performance in even the most challenging of applications.

You May Also Be Interested in

Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOPG
Lowest to $78.1955
Analog Devices Inc.
IC MMIC IQ DOWNCONVERTER 24QFN
Lowest to $40.3395
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $30.3144
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Renesas Electronics America
BOARD
Need more? Email Us
Analog Devices Inc.
GaAs MMIC I/Q MIXER 6 - 10 GHz | IC MMIC IQ MIXER 24SMD
Need more? Email Us
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 4 - 8 GHz | IC MMIC MIXER DBL-BAL CERMIC
Lowest to $1,552.2389
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $48.7213

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess