EN
  • EN
  • DE

MAX238CWG-TG068

Part No MAX238CWG-TG068
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer Maxim Integrated
Win Source Part Number 311385-MAX238CWG-TG068
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX238CWG-TG068 CAD Model

Description

Product Overview: MAX238CWG-TG068

The MAX238CWG-TG068 is a highly integrated device from Maxim Integrated, a reputable manufacturer known for its innovative and reliable products. This particular component is a member of Maxim's range of transceivers designed for RS-232 and V.28 communications. It is tailored to facilitate serial communication in various applications, including industrial control systems, point-of-sale (POS) terminals, and data communication equipment.

Key Features

  • Interface Type: The device supports RS-232/V.28 interface standards, ensuring compatibility with a wide range of serial communication protocols.
  • Number of Drivers/Receivers: The MAX238CWG-TG068 includes multiple drivers and receivers, which allows for multiple data lines to be managed simultaneously.
  • Supply Voltage Range: It operates efficiently across a wide range of supply voltages, making it versatile for use in different electrical environments and applications.
  • Power-Down Feature: The product comes with a power-down feature that significantly reduces power consumption when the device is not in active use, thereby extending the life of battery-powered applications.
  • ESD Protection: The transceiver incorporates built-in electrostatic discharge (ESD) protection circuits, safeguarding the device from voltage spikes and enhancing its durability and reliability.

Applications

The MAX238CWG-TG068 is ideal for deployment in a diverse array of applications due to its robust feature set. It is commonly used in:

  • Industrial Control Systems
  • Point-of-Sale (POS) Terminals
  • Data Communication Equipment
  • Networking Equipment
  • Peripheral Devices

Quality and Reliability

Maxim Integrated is dedicated to maintaining high standards of quality and reliability. The MAX238CWG-TG068 transceiver is no exception, undergoing rigorous testing to ensure it meets industry standards for performance and durability. Customers can trust in the consistent performance and longevity of this product.

In summary, the MAX238CWG-TG068 from Maxim Integrated is a versatile, high-performance RS-232/V.28 transceiver that provides reliable serial communication for a broad range of applications. Its integrated ESD protection, low power consumption, and wide voltage range make it a top choice for designers and engineers looking for a dependable communication solution.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess