Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers, Receivers, Transceivers
Manufacturer Maxim Integrated
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 4/4
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 24-DIP (0.300", 7.62mm)
Manufacturer Device Package 24-PDIP
Win Source Part Number 002988-MAX238CNG+
Ultra Librarian 3D Model Ultra Librarian MAX238CNG+ CAD Model

Description

Product Overview: MAX238CNG+ from Maxim Integrated

The MAX238CNG+ is a high-performance, 5V-powered, multichannel RS-232 drivers/receivers from Maxim Integrated. This integrated circuit is designed to meet the stringent requirements of EIA/TIA-232-F and to provide electrical interface between data terminal equipment and data communication equipment.

Featuring a quad driver/receiver configuration, the MAX238CNG+ includes four drivers and four receivers, making it ideal for serial data communication in a variety of applications, including industrial control systems, point-of-sale systems, and data communication equipment. This IC is particularly suitable for applications that require high-speed, reliable data transmission and reception over long cable runs.

The MAX238CNG+ boasts a slew-rate-limited feature that reduces electromagnetic interference (EMI) and minimizes cross-talk, ensuring signal integrity in noisy environments. This makes it an excellent choice for industrial applications where robustness and reliability are critical. Additionally, the receivers can handle up to ±30V input voltages, providing improved line fault tolerance and making the device resilient to voltage spikes and transients often found in industrial settings.

The device is equipped with a proprietary low-dropout transmitter output stage, delivering true RS-232 performance from a single 5V supply. This allows for a reduced power supply requirement while maintaining a ±5V transmitter output level, ensuring compatibility with a wide range of RS-232 peripherals. The MAX238CNG+ also features a shutdown mode that reduces power consumption and extends battery life in portable applications.

The MAX238CNG+ comes in a 24-pin DIP package, making it easy to integrate into existing designs. Its industry-standard footprint ensures compatibility with many socketed applications, providing a straightforward upgrade path for systems requiring enhanced RS-232 functionality.

In summary, the MAX238CNG+ from Maxim Integrated is a versatile and reliable solution for any application requiring RS-232 communications. Its robust feature set and ease of integration make it an excellent choice for designers looking to incorporate serial communication into their systems.

You May Also Be Interested in

Sipex Corporation
True +3.0V to +5.5V RS-232 Transceivers
Need more? Email Us
ECAD model for SP3232EBCP
National Semiconductor (TI)
5V Low Power RS-485 / RS-422 Differential Bus
Need more? Email Us
ECAD model for LMS485CMX
Texas Instruments
LOW-POWER DISSIPATION ADSL LINE DRIVER
Lowest to $18.8678
ECAD model for THS6182RHFRG4
Renesas Electronics America
Lowest to $3.3440
ECAD model for M66515FP#D32J
Micrel
Precision 4.25Gbps CML Backplane Transceiver with Integrated Loopback
Lowest to $3.9330
ECAD model for SY58620LMGTR
Mitsubishi
2-PHASE STEPPER MOTOR DRIVER
Lowest to $6.0971
ECAD model for M54646AP
SANYO Semiconductor (U.S.A) Corporation
Three-Phase Brushless Motor Driver for CD-ROM Spindle Drive
Need more? Email Us
ECAD model for LB1995
SANYO Semiconductor (U.S.A) Corporation
Dual Bidirectional Motor Driver  
Need more? Email Us
ECAD model for LB1649
Linear Technology
Differential Driver and Receiver Pair
Need more? Email Us
ECAD model for LTC490IN8

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.1512 $66.4536
6+ $18.1754 $109.0524
9+ $17.6074 $158.4666
12+ $17.0394 $204.4728
16+ $16.4714 $263.5424
21+ $14.7675 $310.1175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 90 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention