Products specifications Report Issue?

Manufacturer Maxim Integrated
Standard Package 75
Category Integrated Circuits(ICs)
Family Interface - Drivers Receivers Transceivers
Packaging Tube
Type Transceiver
Protocol RS422 RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 75mV
Data Rate 250kbps
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 14-DIP (0.300" 7.62mm)
Manufacturer Device Package 14-PDIP
Catalog RS-422 RS-485 Transceivers
Win Source Part Number 073300-MAX1482EPD+
Ultra Librarian 3D Model Ultra Librarian MAX1482EPD+ CAD Model

Description

MAX1482EPD+ RS-485/RS-422 Transceiver

The MAX1482EPD+ is a high-performance, half-duplex transceiver from Maxim Integrated, designed for RS-485 and RS-422 communication protocols. This transceiver is engineered to provide reliable data transmission over long distances and in electrically noisy environments, making it an excellent choice for industrial, network, and automation applications where robust communication is critical.

With its extended temperature range of -40°C to +85°C, the MAX1482EPD+ is well-suited for demanding industrial conditions. The device features a 12Mbps data rate which allows for high-speed data transfer, and its low-power consumption makes it ideal for power-sensitive applications.

Key Features:

  • High Data Rate: Supports data rates up to 12Mbps, enabling swift communication for time-sensitive applications.
  • Low Power: Consumes only 5μA (typical) of supply current when in shutdown mode, contributing to energy-efficient designs.
  • Wide Common-Mode Range: The -7V to +12V common-mode input voltage range allows for flexibility in various electrical environments.
  • Thermal Shutdown: Built-in thermal shutdown protection ensures the device operates within safe temperature limits.
  • Fail-Safe Receiver: The receiver output is guaranteed to be in a high state when the inputs are open, shorted, or idle, providing additional communication reliability.
  • Half-Duplex Communication: Designed for two-wire, bidirectional communication, simplifying network topology.
  • Extended Temperature Range: Operates reliably in extreme temperatures, from -40°C to +85°C.

Applications:

  • Industrial Control Systems
  • Building Automation
  • Networked Security Systems
  • Data Acquisition Systems
  • Point of Sale Equipment

The MAX1482EPD+ transceiver is available in a 14-pin PDIP package, providing ease of integration into existing and new designs. Its robustness, coupled with Maxim Integrated's commitment to quality, makes the MAX1482EPD+ a reliable choice for professionals seeking a high-quality RS-485/RS-422 transceiver solution.

For detailed specifications, application circuits, and additional information, designers are encouraged to consult the MAX1482EPD+ datasheet available on the Maxim Integrated website.

You May Also Be Interested in

Texas Instruments
5-V MULTICHANNEL RS-232 LINE DRIVER/RECEIVER WITH ±15-kV ESD PROTECTION
Need more? Email Us
ECAD model for TRS208CDWRG4
SANYO Semiconductor (U.S.A) Corporation
Three-Phase Brushless Motor Driver for CD-ROM Spindle Drive
Need more? Email Us
ECAD model for LB1995
Texas Instruments
3.3-V CAN TRANSCEIVERS
Need more? Email Us
ECAD model for V62/06629-01XE
Texas Instruments
LOW-POWER DISSIPATION ADSL LINE DRIVER
Lowest to $18.8678
ECAD model for THS6182RHFRG4
STMicroelectronics
5V Powered multi-channel RS-232 drivers and receivers
Lowest to $2.0089
ECAD model for ST202CW
Texas Instruments
DUAL SIGNAL CONDITIONING TRANSCEIVER
Need more? Email Us
ECAD model for TLK1002ARGERG4
National Semiconductor (TI)
EIA-485/EIA-422A Differential Bus Transceiver
Need more? Email Us
ECAD model for DS36F95M
Broadcom Limited
10/100/1000BASE-T GIGABIT ETHE
Lowest to $18.8413
ECAD model for BCM5461SA2KQM
Micrel
Precision 4.25Gbps CML Backplane Transceiver with Integrated Loopback
Lowest to $3.9330
ECAD model for SY58620LMGTR

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention