EN
  • EN
  • DE

MAX2361ETM

Part No MAX2361ETM
Manufacturer Maxim Integrated
Catalog RF Transmitters
Description DUAL-BAND QUADRATURE TRANSMITTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transmitters
Mfr Maxim Integrated
Series MAX2361
Package Bulk
Product Status Active
Programmable Not Verified
Frequency 1.7GHz ~ 2GHz
Applications TDMA, WAN, Wireless LAN
Power - Output 7.7dBm ~ 10.7dBm
Data Interface SPI
Features PLL Frequency Synthesizer and PA
Voltage - Supply 2.7V ~ 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-WFQFN Exposed Pad
Supplier Device Package 48-TQFN (7x7)
Standard Package 29 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 829711-MAX2361ETM
Ultra Librarian 3D Model Ultra Librarian MAX2361ETM CAD Model

Description

Maxim Integrated's MAX2361ETM Overview

The MAX2361ETM is a high-performance, low-power RF transceiver designed by Maxim Integrated, a company renowned for its innovative and reliable semiconductor products. This transceiver is specifically engineered for use in wireless communication applications that require a compact and efficient solution, such as wireless local loop, ISM bands, and other similar RF systems.

Key Features

  • High Integration: The MAX2361ETM combines a receiver, transmitter, voltage-controlled oscillator (VCO), frequency synthesizer, and filter components into a single chip, significantly reducing the complexity and size of the RF design.
  • Low Power Consumption: Designed with power efficiency in mind, it is suitable for battery-operated devices where power conservation is critical.
  • Flexible Frequency Range: The device operates over a wide frequency range, making it versatile for various communication standards and applications.
  • Programmable: It includes programmable dividers and filters, allowing customization for specific system requirements and standards.

Performance Specifications

  • The transceiver offers high sensitivity and selectivity, ensuring reliable performance even in challenging signal environments.
  • It also provides a high level of integration, which simplifies the design and reduces the time to market for RF products.

Applications

  • With its robust feature set, the MAX2361ETM is ideal for a range of applications, including but not limited to:
  • Wireless local loop systems
  • Industrial, scientific, and medical (ISM) band applications
  • Wireless data links and telemetry systems

The MAX2361ETM is available in a compact 48-pin thin QFN package, which is suitable for space-constrained designs. Its advanced design ensures that the product delivers high performance while maintaining low power consumption, making it an excellent choice for designers looking to create efficient and reliable wireless communication systems.

Maxim Integrated's commitment to quality and performance is evident in the MAX2361ETM, making it a top choice for engineers and designers in the field of wireless communications.

You May Also Be Interested in

Maxim Integrated
RF Transmitter 900MHz 9dBm PCB, Surface Mount Antenna 48-WFQFN Exposed Pad
Need more? Email Us
Microchip Technology
IC MCU FLASH 8BIT 2.3KB 14TSSOP
Need more? Email Us
NXP / Nexperia
RF XMITTER 110-205KHZ 32VFQFN
Need more? Email Us
Microchip Technology
IC XMITTER UHF 433MHZ 10TSSOP
Lowest to $11.8364
Microchip Technology
RF TX IC ISM 315-433MHZ 32VFQFN
Lowest to $4.8972
Maxim Integrated
RF Transmitter CDMA2000 450MHz 10dBm PCB, Surface Mount Antenna 48-WFQFN Exposed Pad
Lowest to $8.0284
Microchip Technology
IC TX UHF ASK/FSK 432MHZ 24VQFN
Need more? Email Us
Maxim Integrated
IC TRANSMITTER ASK SOT23-8
Lowest to $1.6508
Microchip Technology
IC XMITTER UHF 433MHZ 10TSSOP
Lowest to $1.1265

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5080 $58.0320
10+ $11.9034 $119.0340
16+ $11.5315 $184.5040
21+ $11.1596 $234.3516
27+ $10.7877 $291.2679
36+ $9.6720 $348.1920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess