EN
  • EN
  • DE

PCF7952XTT/C1CC170

Part No PCF7952XTT/C1CC170
Manufacturer NXP / Nexperia
Catalog RF Transmitters
Description RF TRANSMITTER UHF 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 38 Weeks
Features RF Transmitter UHF - - - - Antenna 24-TSSOP (0.173", 4.40mm Width)
Manufacturer NXP
Package Reel - TR
Mounting Surface Mount
Package 24-TSSOP (0.173", 4.40mm Width)
Case / Package 24-TSSOP
Family Name PCF7952
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 935290876118, 568-15046-6, PCF7952XTT/C1CC170-ND, 568-15046-2, 568-15046-1
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888743-PCF7952XTT/C1CC170
Ultra Librarian 3D Model Ultra Librarian PCF7952XTT/C1CC170 CAD Model

Description

The NXP PCF7952XTT/C1CC170 is a state-of-the-art integrated circuit designed for use in advanced automotive applications. This versatile chip is part of NXP's renowned product line, which is widely recognized for delivering high-quality and reliable components for the automotive industry. The PCF7952XTT/C1CC170 is specifically engineered to meet the rigorous demands of modern vehicle systems, providing a robust solution for keyless entry and start systems.

Key Features

  • High-Security Level: The chip incorporates a range of security features, including a multi-layered encryption scheme, to protect against unauthorized access and cloning attempts.
  • Low Power Consumption: Designed with efficiency in mind, the IC ensures minimal power usage, which is crucial for battery-operated devices like key fobs.
  • Wide Operating Temperature Range: It is capable of functioning across a broad temperature spectrum, ensuring reliable performance under varying environmental conditions.
  • RF Transmitter: The integrated RF transmitter facilitates wireless communication with the vehicle's systems, enabling remote keyless entry and engine start.

Applications

The NXP PCF7952XTT/C1CC170 is ideal for a variety of applications within the automotive sector. Its primary use is in the construction of sophisticated keyless entry and ignition systems, where security and reliability are paramount. Additionally, it can be utilized in remote control systems for car alarms, door locks, and other vehicle-related functions.

Product Specifications

Parameter Specification
Product Category Integrated Circuits (ICs)
Manufacturer NXP Semiconductors
Part Number PCF7952XTT/C1CC170
Operating Temperature -40°C to +85°C
Package / Case QFN
Frequency 315 MHz, 433 MHz, 868 MHz (region-specific)

Overall, the NXP PCF7952XTT/C1CC170 integrated circuit is a highly sophisticated component that offers cutting-edge features for secure and efficient operation within automotive environments. Its robust design and flexible application potential make it an invaluable part of modern vehicle electronics.

You May Also Be Interested in

Maxim Integrated
RF Transmitter CDMA2000 450MHz 10dBm PCB, Surface Mount Antenna 48-WFQFN Exposed Pad
Lowest to $8.0284
Microchip Technology
IC XMITTER UHF 433MHZ 10TSSOP
Lowest to $11.8364
Microchip Technology
RF XMITTER UHF 310-350MHZ 24VQFN
Lowest to $3.3160
Maxim Integrated
RF Transmitter CDMA PCB, Surface Mount Antenna
Need more? Email Us
Microchip Technology
Transmitter IC for 300MHz to 450MHz operation / IC TX FRACT-N PLL 10TSSOP
Lowest to $14.5523
Microchip Technology
IC TRANSMITTR ASK/FSK UHF 10TSSO
Lowest to $14.0766
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC TX 315MHZ/390MHZ ASK 24-TQFN
Lowest to $2.5629
Microchip Technology
RF TX IC ISM 315-433MHZ 32VFQFN
Lowest to $4.8972

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0766 $70.3830
10+ $11.5500 $115.5000
16+ $11.1891 $179.0256
22+ $10.8281 $238.2182
28+ $10.4672 $293.0816
37+ $9.3844 $347.2228
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess