EN
  • EN
  • DE

MSP430FR6877IPZ

Part No MSP430FR6877IPZ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FRAM 100LQFP / MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FRAM 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Texas Instruments
Packaging Tube
Core Processor MSP430 CPUXV2
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 83
Program Memory Size 64KB (64K x 8)
Program Memory Type FRAM
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number MSP430FR6877
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Standard Package 90
Win Source Part Number 1322188-MSP430FR6877IPZ
Ultra Librarian 3D Model Ultra Librarian MSP430FR6877IPZ CAD Model

Description

The Texas Instruments MSP430FR6877IPZ is a powerful and versatile microcontroller unit (MCU) designed to cater to a wide range of applications. This MCU is part of the MSP430 family, which is renowned for its ultra-low-power performance and robust integrated features. The MSP430FR6877IPZ is particularly suitable for industrial, consumer electronics, and Internet of Things (IoT) applications due to its optimal mix of intelligent peripherals, ease of use, and energy efficiency.

Key Features

  • Core: The MSP430FR6877IPZ is built around a 16-bit RISC CPU, which operates at a maximum frequency of 16 MHz, ensuring swift processing and response times.
  • Memory: It boasts an impressive memory configuration, including up to 128KB of non-volatile FRAM (Ferroelectric Random Access Memory) and 8KB of SRAM. FRAM combines the speed of RAM with the permanence of flash storage, offering faster write speeds and lower power consumption.
  • Power Management: TI's MSP430 platform is designed for energy efficiency. This MCU features a flexible power management system with five low-power modes, which enables the design of applications that require extended battery life or energy harvesting capabilities.
  • Digital and Analog Peripherals: The MSP430FR6877IPZ is equipped with a range of peripherals, including multiple 16-bit timers, a 12-bit analog-to-digital converter (ADC), a 32-bit hardware multiplier, and a real-time clock, among others. These features make it highly suitable for complex tasks such as sensor interfacing and data acquisition.
  • Communication: For communication, it supports multiple serial communication interfaces, including SPI, I2C, and UART, allowing for easy integration with other microcontrollers, sensors, and external memory.
  • Package: The device is available in a 100-pin LQFP (Low Profile Quad Flat Package), which is ideal for space-constrained applications.

Applications

The MSP430FR6877IPZ is adept at handling applications that demand low power consumption, high performance, and flexible interfacing options. It is commonly used in smart meters, wearable devices, home automation systems, industrial control systems, and portable medical devices.

Conclusion

The MSP430FR6877IPZ from Texas Instruments stands out for its combination of low-power operation, comprehensive feature set, and robust design. Developers looking for an MCU that balances performance with power efficiency will find the MSP430FR6877IPZ to be an excellent choice for their embedded system projects.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2156 $50.5092
17+ $5.9205 $100.6485
27+ $5.7354 $154.8558
37+ $5.5504 $205.3648
47+ $5.3654 $252.1738
63+ $4.8104 $303.0552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,610 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess