EN
  • EN
  • DE

MAX2360ECM

Part No MAX2360ECM
Manufacturer Maxim Integrated
Catalog RF Transmitters
Description DUAL-BAND QUADRATURE TRANSMITTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transmitters
Mfr Maxim Integrated
Package Bulk
Product Status Active
Programmable Not Verified
Frequency 1.7GHz ~ 2GHz
Applications WAN, Wireless LAN
Modulation or Protocol CDMA
Power - Output 6.6dBm ~ 12dBm
Current - Transmitting 114mA ~ 132mA
Data Interface SPI
Features PLL Frequency Synthesizer and PA
Voltage - Supply 2.7V ~ 3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-TQFP Exposed Pad
Supplier Device Package 48-TQFP-EP (7x7)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 209892-MAX2360ECM
Ultra Librarian 3D Model Ultra Librarian MAX2360ECM CAD Model

Description

The MAX2360ECM is a sophisticated RF transceiver designed by Maxim Integrated, tailored for the demanding needs of modern wireless communication systems. This high-performance component is engineered to provide a seamless interface for various applications such as mobile communications, wireless local loop systems, and ISM-band transceivers. Its versatility and efficiency make it an ideal choice for designers looking to enhance their wireless communication solutions.

Key Features

  • Integrated VCOs: The device includes integrated voltage-controlled oscillators (VCOs) for both the transmit and receive paths, reducing the need for external components and simplifying the design process.
  • Wide Frequency Range: It operates over a broad frequency range, providing flexibility for use in multiple bands and adhering to various international standards.
  • High Linearity: The transceiver offers high linearity, which ensures excellent signal integrity and minimizes distortions that could degrade the quality of communication.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX2360ECM is optimized for low power consumption, making it suitable for battery-powered devices.
  • Programmable Interface: A programmable serial interface allows for easy control and configuration of the transceiver, enabling rapid development and customization.

Applications

The MAX2360ECM transceiver is adept at handling a variety of applications, including:

  • Wireless Handsets and Base Stations
  • Wireless Local Loop Systems
  • Industrial, Scientific, and Medical (ISM) Band Applications
  • General RF System Design

Technical Specifications

At the heart of the MAX2360ECM are its technical specifications that ensure its reliability and performance:

  • Supply Voltage Range: 2.7V to 3.6V
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: 48-Pin TQFP (Thin Quad Flat Pack)
  • Lead-Free and RoHS Compliant

Maxim Integrated's commitment to quality and performance is embodied in the MAX2360ECM, making it a go-to choice for designers aiming to build robust and efficient wireless communication systems.

You May Also Be Interested in

Microchip Technology
RF XMITTER UHF 310-350MHZ 24VQFN
Lowest to $3.3160
Microchip Technology
RF TX IC ASK/FSK 433MHZ 32VFQFN
Need more? Email Us
Microchip Technology
IC TRANSMITTR ASK/FSK UHF 10TSSO
Lowest to $14.0766
Microchip Technology
RF XMITTER ASK/FSK 433MHZ 24VQFN
Need more? Email Us
NXP / Nexperia
RF XMITTER 110-205KHZ 32VFQFN
Need more? Email Us
Silicon Labs
IC TX FSK UNI 868/915MHZ 16TSSOP
Lowest to $5.5365
Maxim Integrated
IC TRANSMITTER QUAD 48TQFN
Lowest to $2.4024
Melexis Technologies NV
IC XMITTER 315MHZ ASK/FSK 10QFN
Need more? Email Us
Microchip Technology
Transmitter IC for 300MHz to 450MHz operation / IC TX FRACT-N PLL 10TSSOP
Lowest to $14.5523

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess