Product Overview: 74AHCT30PW from NXP
The 74AHCT30PW is a high-speed Si-gate CMOS device designed and manufactured by NXP Semiconductors, a leader in the technology industry. This integrated circuit is part of the 74AHC/AHCT family, known for its robust performance and compatibility with TTL (Transistor-Transistor Logic) levels.
Key Features
- Logic Type: 8-input NAND gate, providing a compact solution for combining multiple logic signals into a single output.
- Supply Voltage Range: 4.5 V to 5.5 V, making it suitable for interfacing with 5V logic levels commonly used in digital systems.
- High-Speed Performance: The device is capable of fast switching, with a typical tpd (propagation delay time) of 8ns, ensuring quick response times for high-speed applications.
- Output Capability: Capable of driving up to 20mA, allowing it to drive multiple loads or LEDs directly.
- Low Power Consumption: With its low power dissipation, it is an excellent choice for power-sensitive designs.
- Package: Comes in a TSSOP-14 (Thin Shrink Small Outline Package), which is suitable for space-constrained applications.
- Temperature Range: Operational from -40°C to +125°C, providing reliable performance across a wide range of environmental conditions.
Applications
The 74AHCT30PW is versatile and can be used in various digital applications, including:
- Complex logic functions integration
- Signal gating and processing
- Control systems
- Computers and computer peripherals
- Communication equipment
With its high-speed operation and compatibility with 5V systems, the 74AHCT30PW is an excellent choice for designers looking to create efficient and reliable digital circuits. Its low power consumption and wide operating temperature range make it suitable for both industrial and commercial applications where performance and durability are critical.
Overall, the 74AHCT30PW from NXP stands out as a high-performance 8-input NAND gate, offering designers a reliable and efficient solution for complex digital logic integration.