EN
  • EN
  • DE

BC847BPN/DG

Part No BC847BPN/DG
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0934+
Reference case SC70-6
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 709645-BC847BPN/DG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BC847BPN/DG CAD Model

Description

NXP BC847BPN/DG Bipolar Transistor

The BC847BPN/DG, crafted by the renowned semiconductor manufacturer NXP, is a high-performance, dual NPN-PNP Bipolar (BJT) transistor housed in a compact SOT-363 package. This innovative product is designed to meet the stringent requirements of modern electronic circuits, providing designers with a versatile solution for a multitude of applications.

Key Features

  • Transistor Type: The device contains a pair of transistors, one NPN and one PNP, which are matched for signal processing applications.
  • Package: It comes in a small SOT-363 surface-mount package, which is ideal for space-constrained applications.
  • Low Voltage Operation: The BC847BPN/DG operates at low voltages, making it suitable for low-power applications.
  • High Current Gain: It features a high current gain (hFE), ensuring efficient current amplification in your circuit designs.
  • Low Noise: The transistor exhibits low noise figures, which is critical for applications where signal integrity is paramount.

Applications

The versatility of the BC847BPN/DG allows it to be used in a wide array of electronic circuits. Its primary applications include:

  • Signal processing
  • Audio amplifiers
  • Switching circuits
  • Linear amplification stages
  • General-purpose switching and amplification

Product Specifications

With a collector-emitter voltage (VCEO) of 45V for the NPN transistor and 50V for the PNP transistor, the BC847BPN/DG is capable of handling moderate voltage applications. The collector current (IC) rating of 100mA for both transistors further enhances its applicability in various circuits. The product also boasts a transition frequency (fT) of 100MHz, which is indicative of its ability to operate at high frequencies.

Reliability and Quality

NXP's commitment to quality ensures that the BC847BPN/DG meets the highest industry standards for performance and reliability. Each transistor is rigorously tested to ensure it performs to its specifications, providing engineers with confidence in their designs.

Whether you're designing a simple audio amplifier or a complex signal processing circuit, the NXP BC847BPN/DG offers the perfect blend of compactness, efficiency, and performance, making it an indispensable component for your electronic projects.

You May Also Be Interested in

National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess