Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Maxim Integrated
Series MAX2326
Package Bulk
Product Status Active
Function Dual Band LNA/Mixer
Frequency 800MHz ~ 2.5GHz
RF Type CDMA, Cellular, GSM, PDC, TDMA, WLL
Secondary Attributes 2.7V ~ 3.6V Supply
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 925268-MAX2326EUP
Ultra Librarian 3D Model Ultra Librarian MAX2326EUP CAD Model

Description

The MAX2326EUP from Maxim Integrated is a state-of-the-art, high-performance intermediate-frequency (IF) receiver designed for the demands of the modern wireless communication era. It is specifically engineered to meet the needs of dual-band, triple-mode systems, including those operating in the GSM900, DCS1800, and PCS1900 frequency bands. This makes it an ideal choice for mobile handsets and other portable devices that require reliable and efficient radio frequency (RF) signal processing.

This versatile component features a low-noise amplifier (LNA) mixer, a local oscillator (LO) buffer, and an IF programmable-gain amplifier (PGA). It boasts a robust design that offers excellent sensitivity and dynamic range, enabling it to deliver superior signal quality even in challenging environments.

The MAX2326EUP's LNA provides selectable gain modes, allowing it to adapt to varying signal conditions for optimal performance. Its integrated mixer converts RF signals to IF with high linearity, ensuring minimal distortion and preserving signal integrity. The LO buffer amplifies the local oscillator signal to drive the mixer, while the IF PGA offers precise gain control to manage the signal level fed into subsequent stages of the receiver chain.

Encased in a compact 20-pin TSSOP package, the MAX2326EUP is designed to occupy minimal board space while delivering maximum functionality. Its low-voltage operation and power-saving features make it particularly well-suited for battery-powered applications, helping to extend device usage time.

Key features of the MAX2326EUP include:

  • Dual-band, triple-mode operation for GSM900, DCS1800, and PCS1900 systems
  • Low-noise amplifier with selectable gain
  • High-linearity mixer for RF-to-IF signal conversion
  • Local oscillator buffer for robust LO signal amplification
  • Programmable-gain amplifier for fine-tuned IF signal processing
  • Compact 20-pin TSSOP packaging for space-efficient design
  • Low-voltage operation suitable for battery-powered devices

With its combination of performance, integration, and efficiency, the MAX2326EUP is an excellent choice for designers looking to enhance the RF capabilities of their wireless communication products.

You May Also Be Interested in

Analog Devices Inc.
IC DIVIDER/FREQ SWEEPER 32-QFN
Lowest to $61.4927
ECAD model for HMC983LP5ETR
STMicroelectronics
IC TUNABLE CAP RF BST 6UQFN / RF IC Analog Tunable Capacitor GSM, LTE, W-CDMA 700MHz ~ 3GHz 6-UQFN (1.6x1.2)
Need more? Email Us
ECAD model for STPTIC-39F1M6
Analog Devices Inc.
IC RCVR IF/BASEBAND 16B 81LGA
Lowest to $75.2992
ECAD model for LTM9001IV-BA#PBF
Analog Devices Inc.
IC MULTIPLIER X4 ACTIVE 16-QFN
Need more? Email Us
ECAD model for HMC917LP3ETR
Analog Devices Inc.
IC MMIC AMP VCO BUFFER 24-QFN
Lowest to $34.2541
ECAD model for HMC416LP4E
Analog Devices Inc.
IC MMIC VCO HBT BIPOLAR 32-QFN
Lowest to $60.7881
ECAD model for HMC584LP5
NXP / Nexperia
IC FM IF SYSTEM LOW PWR 16-SOIC / RF IC FM IF System Cellular, ASK, FSK 25MHz RSSI Equipped 16-SO
Lowest to $150.4478
ECAD model for SA614AD/01,112
Analog Devices Inc.
IC RCVR SIGNAL 14BIT 204-LGA
Need more? Email Us
ECAD model for LTM9004IV-AD#PBF
Analog Devices Inc.
IC PHASE SHIFTER DGTL 28LFCSP
Lowest to $155.4977
ECAD model for HMC936ALP6E

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.1665
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9915 $51.9660
10+ $10.6597 $106.5970
15+ $10.3266 $154.8990
21+ $9.9935 $209.8635
26+ $9.6603 $251.1678
35+ $8.6610 $303.1350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,500 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention