EN
  • EN
  • DE

SA614AD/01,112

Part No SA614AD/01,112
Manufacturer NXP / Nexperia
Catalog RF Misc ICs and Modules
Description IC FM IF SYSTEM LOW PWR 16-SOIC / RF IC FM IF System Cellular, ASK, FSK 25MHz RSSI Equipped 16-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Misc ICs and Modules
Mfr NXP USA Inc.
Package Tube
Product Status Obsolete
Function FM IF System
Frequency 25MHz
RF Type Cellular, ASK, FSK
Secondary Attributes RSSI Equipped
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Base Product Number SA614
Other Names 935275282112,SA614AD/01,NXPNXPSA614AD/01,112,568-12141,2156-SA614AD/01,112,SA614AD/01,112,568-12141-5,SA614AD/01
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1236125-SA614AD/01,112
Ultra Librarian 3D Model Ultra Librarian SA614AD/01,112 CAD Model

Description

The NXP SA614AD/01,112 is a high-performance, low-power FM intermediate frequency (IF) system designed for high-fidelity applications in car radios and high-end consumer audio systems. This integrated circuit (IC) combines the functionality of an IF amplifier, quadrature detector, signal strength indicator, and muting switch all in one compact package.

Key Features

  • High Sensitivity: The SA614AD/01,112 offers excellent sensitivity, which is essential for clear signal reception, even in areas where signal strength is weak.
  • Low Power Consumption: As a device designed with power efficiency in mind, it is ideal for battery-operated equipment, ensuring longer operation time.
  • Integrated Signal Strength Indicator: This feature allows for easy signal level monitoring, which can be used for automated tuning or signal quality indication.
  • On-chip Muting: The IC includes an integrated muting function, which can be controlled automatically or manually, reducing the noise during weak signal conditions or channel switching.

Applications

The versatile nature of the NXP SA614AD/01,112 allows it to be used across a variety of applications where FM IF processing is required. It is particularly suited for:

  • High-end car audio systems
  • Portable and home audio systems
  • Two-way communication devices
  • Professional radio equipment

Technical Specifications

  • Supply Voltage Range: 4.5 V to 8.0 V
  • Operating Temperature: -40°C to +85°C
  • Package: SO-8, making it easy to integrate into various designs without taking up significant space.

With its robust feature set and low power consumption, the NXP SA614AD/01,112 is a top choice for designers looking to enhance their audio system's performance with a reliable and efficient FM IF system. Its integration of multiple functions into a single IC reduces the complexity of the design and helps to minimize the overall component count, leading to cost savings and a simplified manufacturing process.

You May Also Be Interested in

MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
Analog Devices Inc.
IC MMIC I/Q UPCONVERTER 32LFCSP
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us
MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $134.3284 $134.3284
2+ $129.8508 $259.7016
3+ $116.4180 $349.2540
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,730 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess