EN
  • EN
  • DE

MAX2324EUP+

Part No MAX2324EUP+
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description RF IC Dual Band LNA/Mixer Cellular 824MHz ~ 849MHz, 869MHz ~ 901MHz, 935MHz ~ 940MHz Dual IF Outputs 20-TSSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Misc ICs and Modules
Manufacturer Maxim Integrated
Packaging Tube
Function Dual Band LNA/Mixer
Frequency 824MHz ~ 849MHz, 869MHz ~ 901MHz, 935MHz ~ 940MHz
RF Type Cellular
Secondary Attributes Dual IF Outputs
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Device Package 20-TSSOP-EP
Win Source Part Number 132619-MAX2324EUP+
Ultra Librarian 3D Model Ultra Librarian MAX2324EUP+ CAD Model

Description

Maxim Integrated's MAX2324EUP+ Overview

The MAX2324EUP+ is a high-performance, intermediate-frequency (IF) voltage-controlled amplifier (VCA) designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This precision-engineered component is tailored for demanding applications that require reliable and efficient signal amplification, such as wireless communication systems, base stations, and other radio frequency (RF) circuits.

Key Features and Benefits

  • Wide Dynamic Range: The MAX2324EUP+ boasts an exceptional dynamic range, making it ideal for handling a broad spectrum of signal amplitudes without distortion or loss of clarity.
  • High Linearity: Its high linearity ensures that the amplified signal maintains its integrity, which is crucial for maintaining the quality of communication in RF systems.
  • Low Noise Figure: With a low noise figure, the MAX2324EUP+ minimizes the addition of unwanted noise during the amplification process, preserving the original signal's quality.
  • Variable Gain Control: The device offers precise gain control through an analog voltage, providing flexibility and adaptability to different system requirements.
  • Single Power Supply Operation: It operates on a single power supply, simplifying power management within the system design.
  • Compact Package: The MAX2324EUP+ comes in a space-saving 20-pin TSSOP package, making it suitable for use in space-constrained applications.

Applications

Due to its robust performance characteristics, the MAX2324EUP+ is well-suited for various applications, including:

  • Wireless Communication Infrastructure
  • IF Signal Chains in RF Systems
  • Base Station Transceivers
  • Point-to-Point Communication Links
  • Any Application Requiring High-Quality Signal Amplification

Technical Specifications

The MAX2324EUP+ operates within the frequency range of 800MHz to 1000MHz, accommodating a wide array of IF signals. It is designed to perform reliably over the industrial temperature range of -40°C to +85°C, ensuring consistent operation under varying environmental conditions. The device's meticulous design and manufacturing standards underscore Maxim Integrated's commitment to delivering high-quality, high-performance components for advanced electronic systems.

For engineers and designers seeking a reliable IF VCA solution, the MAX2324EUP+ from Maxim Integrated stands out as a superior choice that combines performance, versatility, and compact form factor.

You May Also Be Interested in

MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 40.5GHZ - 43.5GHZ
Need more? Email Us
MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.1344 $67.1344
3+ $55.0843 $165.2529
4+ $53.3633 $213.4532
5+ $51.6412 $258.2060
6+ $49.9203 $299.5218
8+ $44.7563 $358.0504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess