EN
  • EN
  • DE

MAX2320EUP+

Part No MAX2320EUP+
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description RF IC Dual Band LNA/Mixer CDMA, GSM, PDC, TDMA, WCDMA 800MHz ~ 1GHz, 1.8GHz ~ 2.5GHz 2.7V ~ 3.6V Supply 20-TSSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Misc ICs and Modules
Manufacturer Maxim Integrated
Packaging Tube
Function Dual Band LNA/Mixer
Frequency 800MHz ~ 1GHz, 1.8GHz ~ 2.5GHz
RF Type CDMA, GSM, PDC, TDMA, WCDMA
Secondary Attributes 2.7V ~ 3.6V Supply
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Device Package 20-TSSOP-EP
Win Source Part Number 128665-MAX2320EUP+
Ultra Librarian 3D Model Ultra Librarian MAX2320EUP+ CAD Model

Description

The MAX2320EUP+ is a high-performance intermediate-frequency (IF) transceiver designed by Maxim Integrated, tailored to address the demanding needs of wireless communication systems. This versatile component is particularly well-suited for applications in the cellular and PCS markets, including GSM, CDMA, and WCDMA systems.

At the heart of the MAX2320EUP+ lies an advanced RF signal processing unit capable of delivering exceptional quality and reliability. The transceiver integrates several key features that make it a standout choice for designers looking to streamline their product development cycle and enhance overall system performance.

Key Features:

  • Dual-Band Operation: The MAX2320EUP+ is capable of operating in both the cellular (824-849MHz) and PCS (1850-1910MHz) bands, offering flexibility for dual-band applications.
  • Low Voltage Operation: It operates from a single +2.7V to +5.5V supply, making it suitable for low-power applications and battery-powered devices.
  • High Linearity: The device provides high linearity, which is crucial for maintaining signal integrity and reducing distortion in communication systems.
  • Integrated Voltage-Controlled Oscillator (VCO): The inclusion of an integrated VCO simplifies design and reduces the need for external components.
  • Low Noise Figure: With its low noise figure, the MAX2320EUP+ ensures a high signal-to-noise ratio, improving the quality of the received signal.

The MAX2320EUP+ comes in a compact 20-pin TSSOP package, which is ideal for space-constrained applications. Its small footprint, combined with the high level of integration, results in a reduced bill of materials and saves valuable board space.

Maxim Integrated's commitment to quality means that the MAX2320EUP+ is designed to meet stringent industry standards, ensuring reliability and performance in even the most challenging environments. Whether for use in mobile handsets, base stations, or other wireless communication equipment, the MAX2320EUP+ stands as a robust and efficient solution for IF processing needs.

Overall, the MAX2320EUP+ is an exemplary representation of Maxim Integrated's dedication to providing innovative and high-quality components for the rapidly evolving wireless communication industry.

You May Also Be Interested in

MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,EPOXY ENCAP.,CS12
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us
MACOM Technology Solutions
TRIPLEXER FILTER MOCA
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us
MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
5G DUAL CH SWITCH & LNA MODULE,
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1307 $62.1885
125+ $0.9275 $115.9375
195+ $0.8986 $175.2270
270+ $0.8697 $234.8190
345+ $0.8408 $290.0760
460+ $0.7542 $346.9320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess