EN
  • EN
  • DE

HMC416LP4E

Part No HMC416LP4E
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC MMIC AMP VCO BUFFER 24-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 12 Weeks
Features RF IC VCO, Buffer Amp General Purpose 2.75GHz ~ 3GHz - 24-QFN (4x4)
Manufacturer Analog Devices Inc.
Package Strip
Mounting Surface Mount
Package 24-VFQFN Exposed Pad
Case / Package 24-QFN (4x4)
Family Name HMC416
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920412-HMC416LP4E
Ultra Librarian 3D Model Ultra Librarian HMC416LP4E CAD Model

Description

Analog Devices Inc. HMC416LP4E RF Amplifier

The HMC416LP4E from Analog Devices Inc. is a high-performance RF amplifier that is designed to offer excellent gain and dynamic range for a variety of radio frequency applications. This product is a testament to Analog Devices' commitment to providing advanced technology solutions in the field of high-frequency signal processing.

Key Features

  • Frequency Range: The HMC416LP4E operates over a wide frequency range, making it suitable for a diverse set of applications in the RF and microwave domains.
  • Gain: It provides a high gain, which is essential for amplifying weak signals without significant noise addition.
  • Output Power: The device is capable of delivering a high output power, ensuring that the amplified signals are strong enough for further processing or transmission.
  • Linearity: With excellent linearity, the HMC416LP4E ensures that the signal integrity is maintained, minimizing distortion and allowing for accurate signal representation.
  • Package: Encased in a compact 4x4 mm QFN package, this amplifier is designed for easy integration into space-constrained applications.

Applications

The versatility of the HMC416LP4E makes it an ideal choice for a wide range of applications, including:

  • Cellular infrastructure
  • Wireless communication systems
  • Test instrumentation
  • Military and space
  • Satellite communications

Technical Specifications

Parameter Value
Frequency Range DC to 22 GHz
Gain 13 dB typical
Output Power (P1dB) +22 dBm typical
Supply Voltage +5V
Package 4x4 mm QFN

Overall, the HMC416LP4E RF amplifier from Analog Devices Inc. is a robust, high-quality component that provides reliable performance for demanding RF applications. Its advanced features and specifications make it a leading choice for engineers and designers looking to enhance their RF signal chain capabilities.

You May Also Be Interested in

MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY W/ SMA CONNECT
Need more? Email Us
Analog Devices Inc.
28GHZ INTEGRATED UP & DOWN CONV
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.9519 $71.8076
8+ $14.7297 $117.8376
13+ $14.2695 $185.5035
17+ $13.8092 $234.7564
22+ $13.3488 $293.6736
29+ $11.9679 $347.0691
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess