EN
  • EN
  • DE

MAX2232EEE

Part No MAX2232EEE
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description 900MHz ISM-Band, 250mW Power Amplifiers with Analog or Digital Gain Control | IC RF AMP ISM 800MHZ-1GHZ 16QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube
Frequency 800MHz ~ 1GHz
Gain 23.9dB
RF Type ISM
Supply Voltage (V) 2.7V ~ 5.5V
Supply Current 20.3mA ~ 25mA
Test Frequency 915MHz
Manufacturer Package 16-LSSOP Exposed Pad
Supplier Device Package 16-QSOP-EP
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1212669-MAX2232EEE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2232EEE CAD Model

Description

Maxim Integrated MAX2232EEE Low-Power, High-Efficiency Power Amplifier

The Maxim Integrated MAX2232EEE is a high-performance, low-voltage power amplifier designed for demanding applications in wireless communication systems. This compact and efficient amplifier is ideal for portable battery-powered devices such as mobile phones, wireless personal digital assistants (PDAs), and other handheld wireless devices operating in the ISM (Industrial, Scientific, and Medical) bands.

The MAX2232EEE operates in the 900MHz frequency range, making it suitable for GSM and similar standards. It is engineered to maximize battery life through its low-power consumption while still delivering a robust RF output power, which is crucial for maintaining clear communication over varying distances.

This power amplifier integrates a three-stage linear amplifier and power control to provide a high level of integration, which simplifies design and reduces external component count. The built-in power control function allows for precise control over the output power, ensuring that the device operates within the specified power limits of various communication standards. This feature not only conserves battery life but also helps in maintaining compliance with regulatory requirements.

The MAX2232EEE comes in a space-saving 16-pin QSOP package, which is highly advantageous for space-constrained applications. Additionally, it is designed to operate over a wide temperature range, ensuring reliability and consistent performance even under varying environmental conditions.

Key features of the MAX2232EEE include:

  • High efficiency to extend battery life
  • Low-voltage operation compatible with modern battery technologies
  • Integrated power control for precise output power management
  • Three-stage linear power amplifier design for improved signal quality
  • Small 16-pin QSOP package for compact designs
  • Wide temperature range operation for enhanced reliability

Overall, the Maxim Integrated MAX2232EEE power amplifier is an excellent choice for designers looking to incorporate a reliable, high-efficiency RF amplification solution into their wireless communication products. Its integrated features and compact form factor make it a versatile component that can meet the stringent requirements of modern portable wireless devices.

You May Also Be Interested in

Analog Devices Inc.
RF Amp Chip Single Power Amplifier 20000MHz 10.5V 6-Pin Die Waffle
Lowest to $485.0747
NXP / Nexperia
IC RF AMP GSM 400MHZ-1.4GHZ 8DFN / RF Amplifier IC GSM, LTE, W-CDMA 400MHz ~ 1.4GHz 8-DFN (2x2)
Lowest to $10.0124
RF Micro Devices
IC Driver Amp
Lowest to $1.6320
NXP / Nexperia
IC RF AMP CATV 5MHZ-1GHZ SOT89-3 / RF Amplifier IC CATV 5MHz ~ 1GHz SOT-89-3
Need more? Email Us
NXP / Nexperia
IC RF AMP ISM 700MHZ-1.4GHZ 8DFN / RF Amplifier IC ISM, GSM, LTE, W-CDMA 700MHz ~ 1.4GHz 8-DFN (2x2)
Need more? Email Us
NXP / Nexperia
IC RF AMP CDMA 1GHZ-4GHZ 8DFN / RF Amplifier IC CDMA, LTE, W-CDMA 1GHz ~ 4GHz 8-DFN (2x2)
Need more? Email Us
Analog Devices Inc.
2.0GHZ DGA W/24 DB RANGE & 1 DB / RF Amplifier IC General Purpose 1.7GHz 20-LFCSP (4x4)
Lowest to $81.4625
NXP / Nexperia
IC RF AMP LTE 1.4GHZ-2.8GHZ 8DFN / RF Amplifier IC LTE, TDS-CDMA, W-CDMA 1.4GHz ~ 2.8GHz 8-DFN (2x2)
Need more? Email Us
Texas Instruments
IC AMP GPS 2.3GHZ-2.9GHZ 12WQFN / RF Amplifier IC General Purpose 2.3GHz ~ 2.9GHz 12-WQFN (2x2)
Lowest to $4.0542

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess