EN
  • EN
  • DE

LTC4257CS8#PBF

Part No LTC4257CS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE 802.3AF CONTROLLER 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Controller (PD)
Number of Channels 1
Maximum Power Dissipation 12.95W
Internal Switch(s) Yes
Auxiliary Sense No
Standards 802.3af (PoE)
Supply Voltage - Operating 57V (Max)
Operating Supply Current 3mA
Temperature Range - Operating 0°C to 70°C
Case / Package 8-SOIC
Win Source Part Number 131345-LTC4257CS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4257CS8#PBF CAD Model

Description

Product Overview: LTC4257CS8#PBF

The LTC4257CS8#PBF is a robust, feature-rich integrated circuit designed by Linear Technology, now part of Analog Devices, for Power over Ethernet (PoE) applications. This high-performance component is specifically tailored to facilitate the implementation of IEEE 802.3af compliant Power Sourcing Equipment (PSE). The LTC4257CS8#PBF is housed in a compact, surface-mount, 8-lead SOIC package, making it suitable for space-constrained environments.

Key Features

  • IEEE 802.3af Compliant: The LTC4257CS8#PBF adheres strictly to the standards set by the IEEE 802.3af specification, ensuring compatibility with a wide range of PoE-enabled devices.
  • Integrated Power MOSFET: This IC incorporates a high-voltage power MOSFET, which simplifies the design and reduces external component count.
  • Automatic Classification: The LTC4257CS8#PBF is capable of performing automatic classification as defined by the PoE standard, allowing for the identification of the power requirements of connected devices.
  • Overcurrent Protection: It features built-in overcurrent protection to safeguard both the power supply equipment and the powered device in the event of a fault condition.
  • High Temperature Operation: The device is designed to operate reliably over a wide temperature range, making it suitable for industrial and outdoor applications.

Applications

The LTC4257CS8#PBF is ideal for a variety of applications where PoE is required, such as:

  • Network Cameras
  • Wireless Access Points
  • VoIP Phones
  • Industrial Controls

Quality and Reliability

Linear Technology's LTC4257CS8#PBF is manufactured to the highest standards of quality and reliability. It undergoes rigorous testing to ensure performance in critical applications, providing designers with a dependable solution for their PoE needs.

Environmental Compliance

The LTC4257CS8#PBF is RoHS compliant, minimizing the environmental impact by excluding hazardous substances commonly found in electronic components. This compliance ensures that the product is suitable for use in a wide range of markets, including those with strict environmental regulations.

Overall, the LTC4257CS8#PBF is a sophisticated, reliable solution for powering Ethernet devices over existing data connections, reducing the need for additional wiring and simplifying infrastructure deployments.

You May Also Be Interested in

Broadcom Limited
IC POE CNTRL 8 CHANNEL 56QFN
Lowest to $14.5523
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Microsemi Corporation
POE PSE CONTROLLER / Power Over Ethernet Controller Channel
Lowest to $10.0855
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x4)
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 11QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 11-QFN (3x3)
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x4)
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9693 $53.7237
21+ $4.8979 $102.8559
32+ $4.7448 $151.8336
44+ $4.5918 $202.0392
57+ $4.4387 $253.0059
76+ $3.9795 $302.4420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess