EN
  • EN
  • DE

LTC3350EUHF#TRPBF

Part No LTC3350EUHF#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC BACKUP CTRLR CHRG/MON 38QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Supercapacitor Backup Controller
Operating Supply Current 4mA
Supply Voltage - Operating 4.5 V to 35 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 38-QFN (5x7)
Win Source Part Number 1062484-LTC3350EUHF#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LTC3350
Introduction Date May 16, 2014
ECCN EAR99
Country of Origin Thailand, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LTC3350EUHF#TRPBF CAD Model

Description

Introducing the LTC3350EUHF#TRPBF from Linear Technology

The LTC3350EUHF#TRPBF is a high-performance supercapacitor backup controller, charger, and balancer integrated circuit designed for maintaining power continuity in a wide range of applications. This cutting-edge component from Linear Technology ensures that your systems stay operational even during unexpected power interruptions, making it an essential solution for mission-critical devices and applications.

At the heart of this product is its ability to manage and charge a supercapacitor stack during normal operation while providing backup power to the system when the main power source fails. The LTC3350 features a wide input voltage range of 4.5V to 35V, which allows it to support a broad spectrum of power supplies. Additionally, its integrated balancer ensures that supercapacitors in the stack charge and discharge evenly, thus maximizing their lifespan and reliability.

The LTC3350EUHF#TRPBF is also equipped with a range of safety features that protect both the supercapacitors and the system it serves. These include overvoltage protection, overcurrent protection, and temperature monitoring. The device also provides a programmable input current limit to prevent power supply overload during the supercapacitor charge cycle.

For ease of use, the LTC3350 offers an I2C interface for system monitoring and control. This allows users to program various parameters, such as charge current, UV/OV thresholds, and to monitor important system variables including input voltage, charge current, and supercapacitor voltage. Such features enable precise control over the backup system, ensuring optimal performance and longevity.

The LTC3350EUHF#TRPBF is available in a 38-lead QFN package, which is designed for minimal footprint and excellent thermal performance. This makes it an ideal choice for space-constrained applications that require a reliable backup power solution.

In conclusion, the LTC3350EUHF#TRPBF from Linear Technology is a versatile and robust supercapacitor backup controller that offers a comprehensive solution for maintaining power integrity. Whether it's for industrial controls, medical equipment, solid-state drives, or automotive systems, this product ensures that your application remains operational, even in the face of power disruptions.

You May Also Be Interested in

Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1440 $55.7200
11+ $9.1438 $100.5818
17+ $8.8580 $150.5860
24+ $8.5723 $205.7352
31+ $8.2866 $256.8846
41+ $7.4293 $304.6013
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,050 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess