EN
  • EN
  • DE

MAX22203ATU+

Part No MAX22203ATU+
Manufacturer Maxim Integrated
Catalog PMIC - Motor Drivers, Controllers
Description DUAL H-BRIDGE FOR STEPPER AND BR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Tray
Product Status Active
Motor Type - Stepper -
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface PWM
Technology CMOS
Step Resolution -
Applications Brushed DC
Current - Output 3.8A
Voltage - Supply 4.5V ~ 65V
Voltage - Load -
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 38-WFQFN Exposed Pad
Supplier Device Package 38-TQFN (5x7)
Base Product Number MAX22203
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372127-MAX22203ATU+
Ultra Librarian 3D Model Ultra Librarian MAX22203ATU+ CAD Model

Description

Maxim Integrated MAX22203ATU+ Product Overview

The Maxim Integrated MAX22203ATU+ is a high-performance, robust power management integrated circuit (PMIC) designed to cater to the demanding needs of modern electronic applications. This versatile chip is engineered to deliver efficient power regulation, making it an ideal choice for a wide range of applications including portable devices, industrial control systems, and automotive electronics.

Key Features

  • High Efficiency: The MAX22203ATU+ boasts an excellent power conversion efficiency, which helps to minimize energy loss and prolong the battery life of portable devices.
  • Wide Input Voltage Range: With an input voltage range that accommodates various power sources, this PMIC can adapt to different operating conditions and maintain stable performance.
  • Multiple Output Channels: It features multiple output channels, each of which can be independently controlled and configured to match the voltage and current requirements of the connected loads.
  • Thermal Protection: The device includes thermal shutdown mechanisms that protect it from overheating, ensuring reliable operation even under high power demands.
  • Compact Package: The MAX22203ATU+ comes in a compact TQFN-EP package, which allows for space-saving designs without compromising on power capabilities.

Applications

The MAX22203ATU+ is suitable for a variety of applications that require efficient power management and distribution. Its robust design and versatile features make it well-suited for:

  • Portable Consumer Electronics
  • Industrial Automation Systems
  • Automotive Infotainment and Telematics
  • Medical Devices
  • Telecommunications Equipment

Technical Specifications

The technical specifications of the MAX22203ATU+ include:

  • Input Voltage Range: Specified in the datasheet
  • Output Voltage Range: Specified in the datasheet
  • Operating Temperature Range: Specified in the datasheet
  • Package Type: 38-TQFN-EP

For detailed technical specifications, potential customers are encouraged to refer to the official datasheet provided by Maxim Integrated.

Overall, the MAX22203ATU+ from Maxim Integrated is a powerful and reliable solution for advanced power management needs, offering designers flexibility, efficiency, and protection in a compact form factor.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess