The MOC3009 from ON Semiconductor is a versatile optoelectronic component designed for interfacing electrical circuits operating at different voltage levels. This device is a part of the optoisolator triac driver output series, which is widely used in applications that require solid-state relay functions.
Key Features:
- High Isolation Voltage: The MOC3009 offers an excellent isolation voltage of 7500V peak, ensuring that the electronic circuits on either side of the optoisolator are well protected from high voltage transients.
- Standard Triac Triggering: With a guaranteed trigger current of 15mA max, the MOC3009 can drive standard triacs and is capable of handling off-line AC control applications.
- DV/DT of 600V/µs Typical: The device features a high static dv/dt, making it suitable for use in noisy environments where sharp voltage spikes may occur.
- Low Input Current: Its low input current requirement allows for direct interfacing with microcontrollers and other logic-level devices, ensuring minimal power consumption and high efficiency.
Applications:
The MOC3009 is ideal for a wide range of applications, including:
- Solid-state relays
- Industrial controls
- Motor control circuits
- Lamp controls
- Gate driving for larger triacs
- Interfacing microprocessors to 115V AC mains
Product Specifications:
Parameter
Value
Input LED Forward Voltage
1.15V Typical
Maximum Input Diode Reverse Voltage
3V
Off-State Output Terminal Voltage
400V
On-State RMS Current
100mA
Isolation Voltage
7500V Peak
The MOC3009 is a reliable and efficient solution for applications requiring electrical isolation and triac control. Its ability to work with low input currents while providing high isolation makes it a go-to choice for designers looking to create safe, robust, and energy-efficient designs.