Products specifications Report Issue?

Categories Isolators
Manufacturer Vishay
Packaging Tube/Rail
Status Active
Output Type Triac
Zero Crossing Circuit No
Number of Channels 1
Isolation Voltage 5300Vrms
Voltage - Off State 600V
Static dV/dt (Min) 10kV/μs
Current - LED Trigger (Ift) (Max) 700μA (Typ)
Current - On State (It (RMS)) (Max) 300mA
Current - Hold (Ih) 200μA
Forward Voltage 1.3V
Continuous forward current- Max 60mA
Temperature Range - Operating -55°C to 100°C
Mounting Through Hole
Case / Package 6-DIP
Approvals BSI, CSA, cUR, FIMKO, UR
Win Source Part Number 068808-IL4216
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IL4216 CAD Model

Description

The Vishay 068808-IL4216 is a triac output optocoupler designed for use in isolation applications. The device has a forward voltage of 1.3V and an isolation voltage of 5300Vrms.

  • Forward Voltage: 1.3V
  • Isolation Voltage: 5300Vrms
  • Current Rating: 300mA
  • Package: 6-DIP
  • Temperature Range: -55°C to 100°C
  • Approvals: BSI, CSA, cUR, FIMKO, UR

The device has a temperature range of -55°C to 100°C and is suitable for use in BSI, CSA, cUR, FIMKO, UR approved applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
6-PIN DIP RANDOM-PHASE OPTOISOLATORS TRIAC DRIVER OUTPUT (250/400 VOLT PEAK)
Need more? Email Us
ECAD model for MOC3023VM
ON Semiconductor
4-PIN FULL PITCH MINI-FLAT PACKAGE RANDOM PHASE TRIAC DRIVER OUTPUT OPTOCOUPLERS | OPTOISOLATOR 3.75KV TRIAC 4MFP
Need more? Email Us
ECAD model for FODM3051
Vishay
OPTOISOLTR 5.3KV TRIAC 1CH 6-DIP
Need more? Email Us
ECAD model for VO3063-X006
Panasonic
Phototriac Coupler for the Industrial Machinery, Consumer Electronics, and SSR Markets | OPTOISOLATOR 5KV TRIAC 4DIP
Lowest to $0.5783
ECAD model for APT1211
ON Semiconductor
4-PIN FULL PITCH MINI-FLAT PACKAGE RANDOM-PHASE TRIAC DRIVER OUTPUT OPTOCOUPLERS | OPTOISOLATOR 3.75KV TRIAC 4MFP
Need more? Email Us
ECAD model for FODM3022
ON Semiconductor
4-PIN FULL PITCH MINI-FLAT PACKAGE RANDOM PHASE TRIAC DRIVER OUTPUT OPTOCOUPLERS | OPTOISOLATOR 3.75KV TRIAC 4MFP
Lowest to $0.9855
ECAD model for FODM3052
Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us
ECAD model for TLP266J(V4T7,E
Vishay
Optocoupler, Non Zero Crossing Phototriac, 1.5 kV/uS dV/dt, 600 V
Need more? Email Us
ECAD model for VO3052-X007T
LITE-ON Technology
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $0.1565
ECAD model for MOC3023S-TA

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4501 $54.5010
23+ $4.4719 $102.8537
35+ $4.3321 $151.6235
48+ $4.1924 $201.2352
62+ $4.0526 $251.2612
83+ $3.6334 $301.5722
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 500 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention