EN
  • EN
  • DE

MAX2204EXK+T

Part No MAX2204EXK+T
Manufacturer Maxim Integrated
Catalog RF Detectors
Description RF Detector 450MHz to 2500MHz 10dBm 5-Pin SC-70 T/R / IC RF POWER DETECTOR SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Frequency 450MHz to 2.5GHz
RF Type Cellular, W-CDMA
Input Range -16dBm to 5dBm
Accuracy ±0.5dB
Supply Voltage - Operating 2.7 V to 3.3 V
Operating Supply Current 1.2mA
Case / Package SC-70-5
Win Source Part Number 021325-MAX2204EXK+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX2204
Introduction Date April 01, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX2204EXK+T CAD Model

Description

The MAX2204EXK+T is a state-of-the-art RF power detector with a wide dynamic range, designed and manufactured by Maxim Integrated. This compact and highly efficient device is ideally suited for applications that require accurate measurement of RF signal power, such as wireless and cellular infrastructure, RSSI (Received Signal Strength Indication) for terminal devices, transmitter antenna VSWR (Voltage Standing Wave Ratio) monitoring, and power amplifier control loops.

Key Features

  • Frequency Range: The MAX2204EXK+T operates over a broad frequency range from 800MHz to 2GHz, making it versatile for various RF applications.
  • Dynamic Range: It boasts an impressive dynamic range of 45dB, ensuring accurate detection from low-power signals to high-power signals without the need for external attenuation.
  • Temperature Compensated: This RF detector is temperature compensated, which means it maintains its accuracy across a wide temperature range, ensuring reliable performance in diverse operating conditions.
  • Low Power Consumption: Maxim Integrated's commitment to power efficiency is evident in the MAX2204EXK+T, with its low operating current, making it ideal for battery-powered devices.
  • Small Form Factor: Housed in a tiny 5-pin SC-70 package, the device is perfect for space-constrained applications.

Applications

  • Wireless and Cellular Base Stations
  • Transmitter Antenna VSWR Monitoring
  • Power Amplifier Control Loops
  • RSSI for Mobile Devices
  • ISM Band Applications

The MAX2204EXK+T RF power detector from Maxim Integrated is a high-performance solution for designers who need reliable and precise power measurement in their RF systems. Its combination of wide dynamic range, broad frequency compatibility, and low power consumption packaged in a miniature form factor makes it an excellent choice for a variety of demanding applications.

You May Also Be Interested in

Analog Devices Inc.
LOG DETECTOR, 8-30 GHZ / RF Detector IC General Purpose 8GHz ~ 30GHz 12dBm 16-VFQFN Exposed Pad
Lowest to $1,067.1642
Analog Devices Inc.
IC RF DETECT 1MHZ-10GHZ 24QFN / RF Detector IC WiMAX / WiBro 1MHz ~ 10GHz ±1dB 24-VFQFN Exposed Pad
Lowest to $107.0958
Analog Devices Inc.
IC RF DETECT 50MHZ-4GHZ 24QFN
Lowest to $63.4436
Analog Devices Inc.
IC RF DETECT 50MHZ-1GHZ 8TDFN
Lowest to $8.7314
Analog Devices Inc.
IC RF DETECT 10MHZ-6GHZ 12DFN
Lowest to $20.1467
Analog Devices Inc.
IC DETECTOR/CTLR LOG 75DB 24-QFN
Lowest to $34.4117
Analog Devices Inc.
IC RF DETECTORCTRLR 8-LFCSP T/R / RF Detector IC Cellular, GSM, TDMA, CDMA 100MHz ~ 2.7GHz -45dBm ~ 0dBm 8-VFDFN Exposed Pad, CSP
Lowest to $3.9500
Linear Technology
IC RF POWER DETECTOR TSOT23-5
Lowest to $3.5374
Analog Devices Inc.
IC RF DETECT 0HZ-6GHZ 16LFCSP / RF Detector IC 0Hz ~ 6GHz -30dBm ~ 15dBm ±1dB 16-WFQFN Exposed Pad, CSP
Lowest to $4.5911

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2946 $52.7136
37+ $2.7033 $100.0221
58+ $2.6188 $151.8904
79+ $2.5343 $200.2097
103+ $2.4499 $252.3397
137+ $2.1964 $300.9068
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,700 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess