EN
  • EN
  • DE

TPS75318QPWREP

Part No TPS75318QPWREP
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708064-TPS75318QPWREP
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS75318QPWREP CAD Model

Description

Product Overview: TPS75318QPWREP from Texas Instruments

The TPS75318QPWREP, manufactured by Texas Instruments, is a high-performance, low-dropout (LDO) voltage regulator designed to meet the rigorous requirements of space-constrained and noise-sensitive applications. This regulator is part of TI's military and space-grade product line, ensuring reliability and performance in the most demanding environments.

Key Features

  • Output Voltage: The TPS75318QPWREP provides a fixed output voltage of 1.8V, suitable for powering a wide range of digital and analog circuits.
  • High Output Current: Capable of delivering up to 1.5A of continuous output current, this LDO can support high-power applications.
  • Low Dropout Voltage: The low dropout feature allows for efficient operation even when the input voltage is close to the output voltage, reducing power loss and improving overall efficiency.
  • Stable with Low ESR Capacitors: The device is stable with ceramic output capacitors, which have lower equivalent series resistance (ESR) than other capacitor types, providing better transient response and noise performance.
  • Overcurrent and Overtemperature Protection: Built-in protection features safeguard the device and the connected load from damage due to excessive current or temperature.
  • Adjustable Soft-Start: The soft-start feature limits inrush current during startup, minimizing the stress on the input power source and the regulator itself.
  • Power Good (PG) Output: The TPS75318QPWREP includes a PG output that indicates when the output voltage is within its specified regulation limits, which is useful for power sequencing and monitoring purposes.

Applications

The TPS75318QPWREP is ideal for a variety of applications, including:

  • Space systems and satellite communications
  • Military and defense equipment
  • High-reliability industrial applications
  • Medical equipment requiring low noise and high stability
  • Telecommunications infrastructure

Quality and Reliability

As a product designed for enhanced product reliability (EP), the TPS75318QPWREP meets stringent quality standards. It is manufactured in facilities that are certified to military-grade specifications, ensuring that each unit can withstand extreme temperatures and harsh operating conditions without compromising performance.

For designers and engineers looking for a robust, high-performance voltage regulator, the TPS75318QPWREP from Texas Instruments represents a reliable choice that combines efficiency, precision, and durability.

You May Also Be Interested in

Texas Instruments
Lowest to $0.7074
Texas Instruments
Lowest to $6.1553
Texas Instruments
Lowest to $5.6324
Texas Instruments
Lowest to $1.9346
Texas Instruments
Lowest to $1.5740
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.5377
Texas Instruments
Lowest to $1.2592

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess