EN
  • EN
  • DE

PTFB091603S

Part No PTFB091603S
Manufacturer Infineon Technologies
Catalog RFFETs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RFFETs
Manufacturer Infineon Technologies
Win Source Part Number 354301-PTFB091603S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTFB091603S CAD Model

Description

The PTFB091603S is a high-power LDMOS transistor designed for use in various RF power amplifier applications. This transistor, manufactured by Infineon Technologies, is specifically tailored for demanding applications requiring high efficiency and reliability in the VHF and UHF frequency ranges. It offers excellent performance characteristics, making it suitable for both pulsed and continuous wave (CW) operation.

Applications:

  • Commercial radio: FM and DAB transmitters
  • Industrial heating and drying: RF energy sources
  • Scientific research: Particle accelerators and plasma generation
  • Medical applications: MRI and other RF-based medical devices
  • Terrestrial television broadcast: VHF and UHF TV transmitters

Features:

  • High power gain: Provides efficient signal amplification.
  • High efficiency: Reduces power consumption and heat dissipation.
  • Ruggedness: Withstands high voltage standing wave ratio (VSWR) conditions.
  • Internally matched: Simplifies circuit design and reduces external component count.
  • Gold metallization: Ensures long-term reliability and corrosion resistance.
  • Excellent thermal stability: Operates reliably under high-temperature conditions.

Benefits:

  • Reduced system cost: High gain and efficiency minimize the need for additional amplifier stages.
  • Improved system reliability: Ruggedness and thermal stability ensure consistent performance in demanding environments.
  • Simplified design: Internal matching reduces the complexity of impedance matching networks.
  • Lower operating costs: High efficiency reduces power consumption and associated energy costs.
  • Extended product lifespan: Gold metallization and robust design contribute to long-term reliability.

Additional Details:

The PTFB091603S typically operates in the VHF and UHF frequency bands, with specific performance characteristics varying based on operating conditions. It is typically supplied in a ceramic package designed for excellent thermal performance. The device's datasheet provides detailed information on operating conditions, including voltage, current, and power levels. The use of appropriate heat sinking is essential to maintain the transistor's operating temperature within specified limits and ensure reliable performance.

Infineon Technologies provides comprehensive technical support and application notes to assist designers in effectively utilizing the PTFB091603S in their applications. Proper biasing and impedance matching are crucial for achieving optimal performance. It is recommended to consult the device datasheet for the most up-to-date specifications and application guidelines.

You May Also Be Interested in

Infineon Technologies
GSM/EDGE RF Power FET
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Thermally-Enhanced High Power RF LDMOS FETs 120 W, 920-960 MHz
Lowest to $10.7172
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess