EN
  • EN
  • DE

MAX2181ETE/V+

Part No MAX2181ETE/V+
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description IC RF AMP 76MHZ-162.5MHZ 16TQFN / FM Automotive Low-Noise Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Frequency 76MHz ~ 162.5MHz
Gain 8.3dB
Noise Figure 2.75dB
Supply Voltage (V) 6V ~ 24V
Current - Supply 56mA
Manufacturer Package 16-WFQFN Exposed Pad
Supplier Device Package 16-TQFN (3x3)
Part Number Series MAX2181
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807115-MAX2181ETE/V+
Ultra Librarian 3D Model Ultra Librarian MAX2181ETE/V+ CAD Model

Description

Maxim Integrated MAX2181ETE/V+ Overview

The MAX2181ETE/V+ from Maxim Integrated is a high-performance, low-noise amplifier (LNA) designed to meet the demanding requirements of automotive television (TV) and VHF/UHF band applications. This versatile amplifier offers a unique combination of low noise figure, high gain, and robust linearity, making it an ideal choice for improving signal reception in environments where signal strength is weak or compromised.

Key Features

  • Frequency Range: The MAX2181ETE/V+ operates over a broad frequency range, making it suitable for a variety of radio frequency (RF) applications.
  • Low Noise Figure: With its impressive low noise figure, this LNA ensures minimal signal degradation, providing clearer and more reliable signal reception.
  • High Gain: The device provides high gain levels, which amplifies weak signals to a usable level without introducing significant distortion.
  • Robust Linearity: The LNA maintains its performance even in the presence of strong interfering signals, thanks to its excellent linearity.
  • Integrated Power-Down Feature: The MAX2181ETE/V+ includes a power-down feature that allows for reduced power consumption when the amplifier is not in use.
  • Small Package: Housed in a compact 16-pin TQFN package, the MAX2181ETE/V+ saves space on the printed circuit board and is suitable for space-constrained applications.

Applications

The MAX2181ETE/V+ is designed for automotive TV systems but is also suitable for a range of other applications that require high-performance RF amplification, such as:

  • VHF/UHF Band Receivers
  • Terrestrial Digital Video Broadcasting (DVB-T)
  • Mobile TV Applications
  • GPS and Satellite Radio

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the MAX2181ETE/V+ is no exception. This LNA is built to meet the stringent requirements of the automotive industry, ensuring long-term reliability and performance under a range of environmental conditions.

In summary, the MAX2181ETE/V+ LNA from Maxim Integrated is a highly capable component that offers exceptional performance for automotive and other RF applications where signal integrity is of utmost importance.

You May Also Be Interested in

L3 Narda-MITEQ
AMPLIFIER - LOW NOISE SATCOM / RF Amplifier IC
Need more? Email Us
CEL
IC AMP CELLULAR 2-2.3GHZ 6SUPER / RF Amplifier IC Cellular, DBS, PCS 2GHz ~ 2.3GHz 6-SuperMiniMold
Need more? Email Us
NXP / Nexperia
IC RF AMP ISM 700MHZ-1.4GHZ 8DFN / RF Amplifier IC ISM, GSM, LTE, W-CDMA 700MHz ~ 1.4GHz 8-DFN (2x2)
Need more? Email Us
Texas Instruments
IC AMP GPS 2.3GHZ-2.9GHZ 12WQFN / RF Amplifier IC General Purpose 2.3GHz ~ 2.9GHz 12-WQFN (2x2)
Lowest to $4.0542
NXP / Nexperia
IC AMP LTE 1.4GHZ-2.8GHZ 12QFN / RF Amplifier IC LTE, TDS-CDMA, W-CDMA 1.4GHz ~ 2.8GHz 12-QFN (3x3)
Need more? Email Us
NXP / Nexperia
IC AMP GPS 1.5GHZ-2.7GHZ 24HVQFN / RF Amplifier IC General Purpose 1.5GHz ~ 2.7GHz 24-HVQFN (4x4)
Lowest to $8.8124
Analog Devices Inc.
RF Amp Chip Single Power Amplifier 20000MHz 10.5V 6-Pin Die Waffle
Lowest to $485.0747
Analog Devices Inc.
IC RF AMP GPS 20GHZ-44GHZ DIE / RF Amplifier IC General Purpose 20GHz ~ 44GHz Die
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 29GHZ-36GHZ DIE / RF Amplifier IC VSAT, DBS 29GHz ~ 36GHz Die
Lowest to $118.6568

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,877 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess