EN
  • EN
  • DE

MAX20790GFC+

Part No MAX20790GFC+
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC SMART POWER STAGE 12FC2QFN / Smart Power Stage 12-FC2QFN (3.25x7.4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1353390-MAX20790GFC+
HTSUS 8542.39.0001
ECCN EAR99
REACH Status REACH Unaffected
MSL Level 1 (Unlimited)
Supplier Device Package 12-FC2QFN (3.25x7.4)
Package / Case 12-PowerVFQFN
Mounting Type Surface Mount
Applications -
Type Smart Power Stage
Product Status Active
Package Tray
Series -
Mfr Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) - Specialized ICs
Ultra Librarian 3D Model Ultra Librarian MAX20790GFC+ CAD Model

Description

Maxim Integrated's MAX20790GFC+ Power Management IC

The MAX20790GFC+ is a high-performance power management integrated circuit (PMIC) from Maxim Integrated, designed to deliver exceptional efficiency and flexibility for a wide range of applications. This advanced PMIC is part of Maxim's comprehensive portfolio of power solutions, engineered to meet the stringent requirements of modern electronic systems.

Key Features

  • High Efficiency: The MAX20790GFC+ is optimized for high-efficiency operation, which is critical for reducing power loss and improving system reliability. This makes it an ideal choice for energy-sensitive applications.
  • Versatile Voltage Regulation: With its wide input voltage range, the device can accommodate various power sources, providing stable and precise voltage regulation for sensitive components.
  • Integrated MOSFET Drivers: The PMIC includes built-in drivers for external MOSFETs, simplifying the design and reducing the external component count. This integration helps in achieving a compact and cost-effective power supply design.
  • Advanced Control Features: It offers advanced control features such as programmable switching frequency, soft-start, and power-good indicators, which contribute to a flexible and robust power management system.
  • Thermal Management: The MAX20790GFC+ is designed with thermal management in mind, featuring over-temperature protection to ensure the device operates within safe temperature limits.

Applications

The versatility of the MAX20790GFC+ makes it suitable for a wide range of applications, including:

  • Data Centers
  • Networking Equipment
  • Telecommunications Infrastructure
  • Industrial Systems
  • High-Performance Computing

Package and Reliability

The MAX20790GFC+ is offered in a compact, surface-mount package, allowing for efficient use of PCB space. Maxim Integrated ensures high reliability and performance standards, making this PMIC a reliable choice for critical applications where consistent operation is paramount.

In summary, the MAX20790GFC+ from Maxim Integrated is a sophisticated and reliable power management solution that offers high efficiency, advanced features, and a flexible design to cater to a multitude of modern electronic systems.

You May Also Be Interested in

Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.6757
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess