Maxim Integrated MAX2043ETX+ High-Linearity, SiGe Downconversion Mixer
The Maxim Integrated MAX2043ETX+ is a high-performance, silicon-germanium (SiGe) passive mixer designed to provide exceptional linearity and noise performance in downconversion applications. This advanced mixer is an ideal choice for demanding wireless communication systems, such as base stations, point-to-point backhaul radios, and military communications, where high dynamic range and low distortion are critical.
Featuring a wide RF frequency range from 1700MHz to 4000MHz, the MAX2043ETX+ can accommodate various frequency bands with ease, making it highly versatile for integration into different RF systems. The device also boasts a high third-order intercept point (IP3) of 26.5dBm at 1900MHz, ensuring excellent linearity and the ability to handle strong signals without creating intermodulation distortion.
The local oscillator (LO) frequency range of the MAX2043ETX+ spans from 1550MHz to 4000MHz, providing flexibility in LO selection and system design. Additionally, the mixer has a low conversion loss of 8.7dB, which helps to maintain signal integrity and reduce the need for additional amplification stages.
Designed with an integrated LO switch, the MAX2043ETX+ simplifies the design by eliminating the need for an external LO switch. This feature, combined with the mixer's compact 36-pin thin QFN (6mm x 6mm) package, allows for a more streamlined and space-efficient layout in PCB designs.
The MAX2043ETX+ operates over a broad temperature range of -40°C to +85°C, ensuring reliable performance in various environmental conditions. Furthermore, the device is optimized for low-power consumption, which is critical for applications where power efficiency is paramount.
With its exceptional performance and integration features, the Maxim Integrated MAX2043ETX+ downconversion mixer is a top-tier component for RF engineers looking to enhance their system designs with high linearity, low noise, and operational efficiency.
Key Features:
- RF Frequency Range: 1700MHz to 4000MHz
- LO Frequency Range: 1550MHz to 4000MHz
- High IP3: 26.5dBm at 1900MHz
- Low Conversion Loss: 8.7dB
- Integrated LO Switch
- Compact 36-pin thin QFN Package
- Operating Temperature Range: -40°C to +85°C