EN
  • EN
  • DE

UCC2973PWTRG4

Part No UCC2973PWTRG4
Manufacturer Texas Instruments
Catalog PMIC - Lighting, Ballast Controllers
Description IC FLUOR LAMP DRVR CTRLR 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type CCFL Controller
Frequency 80kHz to 160kHz
Supply Voltage - Operating 4.5 V to 20 V
Operating Supply Current 7mA
Dimming No
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 213689-UCC2973PWTRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC2973PWTRG4 CAD Model

Description

Product Overview: Texas Instruments UCC2973PWTRG4

The UCC2973PWTRG4 is a state-of-the-art LED driver integrated circuit (IC) from the renowned semiconductor manufacturer, Texas Instruments (TI). This IC is designed specifically to provide a high-efficiency solution for driving LED strings in a variety of lighting applications. It is well-suited for use in commercial, industrial, and residential lighting fixtures, as well as automotive and portable lighting systems.

The UCC2973PWTRG4 operates as a constant current source with a high level of accuracy, ensuring consistent brightness and color quality for LEDs. It is capable of handling a wide input voltage range, making it versatile for different power supply configurations. The device also features low dropout operation, which enhances its efficiency and allows it to operate effectively even under low input voltage conditions.

One of the key benefits of the UCC2973PWTRG4 is its integrated protection features. It includes over-current protection, thermal shutdown, and LED open-circuit protection. These safeguards help to extend the lifespan of the LEDs and maintain the reliability of the lighting system. Additionally, the IC is designed with a soft-start function that limits inrush current, contributing to the stability of the power supply during startup.

The UCC2973PWTRG4 is packaged in a TSSOP-14 (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications. Its compact size does not compromise its performance, as it still delivers robust functionality in a small footprint. The IC also supports analog and PWM dimming, offering designers the flexibility to implement various light intensity control methods.

Texas Instruments has engineered the UCC2973PWTRG4 with a focus on ease of use and integration. It requires minimal external components to function, simplifying the design process and reducing the overall bill of materials for the end product. Whether for general lighting, architectural highlights, or advanced automotive lighting systems, the UCC2973PWTRG4 is a reliable and efficient choice for driving LEDs.

You May Also Be Interested in

NXP / Nexperia
IC DRIVER HALF BRIDGE 14SOIC / Controller
Need more? Email Us
STMicroelectronics
IC PFC/BALLAST CNTRL 20SO
Lowest to $3.3721
Infineon Technologies
IC LIGHT BALLAST CONTROL / Controller
Lowest to $3.2640
Maxim Integrated
LCD CONTRAST CONTROLLER
Lowest to $8.1406
Micrel
LOW NOISE 180VP-P EL DRIVER
Need more? Email Us
Microchip Technology
LOW NOISE 180VP-P EL DRIVER
Need more? Email Us
NXP / Nexperia
IC LAMP DVR FLUORES 600V 20-SOIC
Need more? Email Us
NXP / Nexperia
IC CFL/TL CNTRL 44.59KHZ 14DIP
Lowest to $0.5821
STMicroelectronics
IC CFL/TL CNTRL 47.2KHZ 8SO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3211 $51.0642
53+ $1.9045 $100.9385
82+ $1.8450 $151.2900
113+ $1.7855 $201.7615
145+ $1.7260 $250.2700
194+ $1.5474 $300.1956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,290 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess