EN
  • EN
  • DE

MAX203CSE

Part No MAX203CSE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 702482-MAX203CSE
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX203CSE CAD Model

Description

Maxim Integrated MAX203CSE: RS-232 Interface IC

The MAX203CSE from Maxim Integrated is a highly reliable RS-232 interface IC, designed to meet the communication standards for serial data exchange between devices. This integrated circuit is part of the MAX203 series and is encapsulated in a 16-pin narrow SO package, making it suitable for space-constrained applications. The MAX203CSE is specifically engineered to convert TTL or CMOS logic levels to RS-232 signal levels and vice versa, enabling seamless communication between microcontrollers and serial ports.

One of the key features of the MAX203CSE is its integrated charge pump circuitry, which allows the IC to generate the necessary RS-232 voltage levels (+/-10V) from a single 5V supply. This eliminates the need for additional power supplies, simplifying the design and reducing the overall bill of materials. The charge pump requires only four small 0.1µF capacitors for operation, further minimizing the external component count.

The MAX203CSE is capable of data rates up to 120kbps, making it suitable for a wide range of applications that require reliable and fast data transfer. Additionally, it provides a 1µA low-power shutdown mode, which is particularly beneficial for battery-powered devices where power conservation is critical.

Safety and reliability are also paramount with the MAX203CSE, which features built-in electrostatic discharge (ESD) protection up to ±15kV, ensuring robust performance even in harsh electrical environments. This protection extends to both the RS-232 input and output pins, safeguarding connected devices from potential damage.

The versatility of the MAX203CSE makes it an ideal choice for applications such as portable computing, networking, and industrial equipment where a reliable serial interface is necessary. Its ease of integration, coupled with Maxim Integrated's reputation for high-quality components, ensures that designers can confidently incorporate the MAX203CSE into their projects for efficient and dependable RS-232 communication.

Overall, the MAX203CSE is a testament to Maxim Integrated's commitment to providing advanced integrated circuits that streamline design processes and enhance system performance in a variety of applications.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Lowest to $115.3672

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess