EN
  • EN
  • DE

SMC6100P

Part No SMC6100P
Manufacturer ON Semiconductor
Catalog Specialized ICs
Description PROTOCOL CONTROL FOR SS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 712213-SMC6100P
Ultra Librarian 3D Model Ultra Librarian SMC6100P CAD Model

Description

ON Semiconductor SMC6100P - High-Performance Stepper Motor Controller

The ON Semiconductor SMC6100P is a cutting-edge stepper motor controller designed to drive a wide range of stepper motors with precision and efficiency. This advanced controller is ideal for applications requiring accurate positioning and smooth motion profiles, such as 3D printers, CNC machines, robotics, and automated equipment.

Key Features:

  • Integrated Microstepping: The SMC6100P supports various microstepping resolutions, offering designers the flexibility to achieve the desired balance between torque, speed, and smoothness.
  • Advanced Current Control: Equipped with sophisticated current control algorithms, this controller ensures optimal motor performance and reduced power dissipation, extending the life of the motor and reducing system power requirements.
  • Programmable Decay Modes: Users can program the decay mode to best fit their application, whether they need slow, fast, or mixed decay to minimize noise, vibration, and power consumption.
  • Built-in Protection Features: The SMC6100P includes overcurrent protection, thermal shutdown, and under-voltage lockout to safeguard the controller and the motor from various potential issues.

Technical Specifications:

  • Operating Voltage Range: 8.2V to 45V
  • Output Current: Up to 3A (peak) per phase
  • Microstepping Resolutions: Full-step, half-step, 1/4-step, 1/8-step, 1/16-step, and up to 1/32-step
  • Communication Interface: SPI or parallel for easy integration with most microcontrollers

Applications:

  • 3D Printers
  • CNC Machines
  • Robotics
  • Automated Guided Vehicles (AGVs)
  • Medical Devices

The SMC6100P stepper motor controller from ON Semiconductor is a comprehensive solution for advanced motor control applications. Its robust feature set and flexible design options make it a top choice for engineers and designers looking to enhance the performance and reliability of their stepper motor-driven systems.

You May Also Be Interested in

Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2575 $57.9375
550+ $0.2113 $116.2150
850+ $0.2047 $173.9950
1,170+ $0.1981 $231.7770
1,510+ $0.1915 $289.1650
2,020+ $0.1716 $346.6320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,300 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess