Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Power Integrations
Series CAPZero™
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type Capacitor Discharge
Applications Converter, ACDC
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number CAP007
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 442375-CAP007DG-TL
Ultra Librarian 3D Model Ultra Librarian CAP007DG-TL CAD Model

Description

The CAPZero™ 442375-CAP007DG-TL is an integrated circuit designed for specialized applications in the field of integrated circuits (ICs).

  • Type: Capacitor Discharge
  • Mounting: Surface Mount
  • Application: Converter, ACDC
  • Standard Package: 2,500 pieces
  • Programmable: Not Verified
  • Supplier Device Package: 8-SO
  • ECCN: EAR99
  • MSL Level: 1
  • REACH Status: Unaffected
  • Series: CAPZero™
  • Base Product Number: CAP007
  • Status: Active

You May Also Be Interested in

Texas Instruments
IC DIG MICROMIRROR DEV 80HTQFP / Digital Micromirror Device (DMD), Driver 80-HTQFP (12x12)
Lowest to $24.7817
ECAD model for DLPA300PFP
NXP / Nexperia
ZIGBEE 3.0, ZIGBEE PRO, THREAD A
Lowest to $9.7792
ECAD model for JN5179/001
Harris Corporation
N7000050FBBAAA
Need more? Email Us
ECAD model for N7000050FBBAAA
Texas Instruments
IC DIG MICROMIRROR DEV 92CLGA / Digital Micromirror Device (DMD) 92-CLGA (19.25x7.2)
Lowest to $210.8776
ECAD model for DLP3310AFQM
Maxim Integrated
IC BIOPOTENTIAL AFE 30WLP / Biopotential AFE 30-WLP (2.74x2.93)
Lowest to $20.6819
ECAD model for MAX30001CWV+
Gennum
IC ERROR DETECT HANDLING 44PQFP
Need more? Email Us
ECAD model for GS9001-CQM
Texas Instruments
IC DIG MICROMIRROR DEV 80LCCC / Digital Micromirror Device (DMD) 80-LCCC (20.7x9.1)
Lowest to $315.1045
ECAD model for DLP4500AFQE
Maxim Integrated
INTEGRATED CIRCUIT
Need more? Email Us
ECAD model for DS28EL15XA-S+T
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC / Authentication Chip 8-SOIC
Lowest to $3.8951
ECAD model for ATECC608A-SSHCZ-T

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.5339 $65.8814
63+ $2.0791 $130.9833
97+ $2.0141 $195.3677
133+ $1.9491 $259.2303
172+ $1.8842 $324.0824
230+ $1.6892 $388.5160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 11,100 pieces
MOQ: 26 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention