EN
  • EN
  • DE

MMSZ5262BS

Part No MMSZ5262BS
Manufacturer Won-Top Electronics
Catalog Diodes - Zener - Single
Description 200mW SURFACE MOUNT ZENER DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Won-Top Electronics
Win Source Part Number 1225601-MMSZ5262BS
Manufacturer Homepage www.wontop.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMSZ5262BS CAD Model

Description

The MMSZ5262BS is a Zener diode manufactured by Won-Top Electronics. It is a surface mount device (SMD) packaged in a SOD-323 configuration. Primarily used for voltage regulation and transient voltage suppression, this diode offers a stable voltage reference and provides protection to sensitive electronic components against overvoltage conditions.

Applications

  • Voltage regulation
  • Overvoltage protection
  • Transient voltage suppression
  • Voltage clamping
  • Signal clipping

Features

  • Zener Voltage: 51V (Nominal)
  • Tolerance: ±2%
  • Power Dissipation: 500mW
  • Package: SOD-323
  • Surface Mount Device (SMD): Designed for automated assembly
  • Lead-Free Finish/RoHS Compliant: Compliant with environmental regulations

Benefits

  • High-Precision Voltage Regulation: The tight tolerance of ±2% ensures accurate and stable voltage regulation.
  • Effective Overvoltage Protection: Safeguards sensitive circuits and components from voltage spikes and surges.
  • Compact Footprint: The small SOD-323 package enables high-density circuit designs.
  • Simplified Manufacturing: Surface mount technology streamlines the assembly process.
  • Environmentally Friendly: RoHS compliance minimizes environmental impact.

Technical Specifications

  • Zener Voltage (VZ): 51V
  • Zener Test Current (IZT): 2mA
  • Reverse Leakage Current (IR): 0.02uA @ 39V
  • Power Dissipation (PD): 500mW
  • Operating and Storage Temperature Range: -55°C to +150°C
  • Package: SOD-323

The MMSZ5262BS Zener diode from Won-Top Electronics is a reliable and efficient solution for voltage regulation and overvoltage protection. Its high precision and compact size make it well-suited for a wide range of electronic applications.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5683 $59.6715
250+ $0.4666 $116.6500
385+ $0.4528 $174.3280
530+ $0.4377 $231.9810
685+ $0.4227 $289.5495
915+ $0.3788 $346.6020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess